EN
  • EN
  • DE

HMC1126

Part No HMC1126
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 2GHZ-50GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tray
Product Status Active
Frequency 2GHz ~ 50GHz
P1dB 17.5dBm
Gain 11dB
Noise Figure 5dB
RF Type VSAT
Voltage - Supply 5V
Current - Supply 65mA
Test Frequency -
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC1126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Win Source Part Number 1378573-HMC1126
Ultra Librarian 3D Model Ultra Librarian HMC1126 CAD Model

Description

The HMC1126 from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) amplifier that delivers exceptional performance for a wide range of applications. Designed to operate within the frequency range of DC to 22 GHz, this versatile amplifier is an ideal solution for demanding requirements in both commercial and military markets, including radar systems, electronic warfare, satellite communications, and test instrumentation.

Key Features:

  • Frequency Range: The HMC1126 operates effectively across a broad spectrum from DC to 22 GHz, making it highly adaptable for various RF applications.
  • Gain: It offers a high gain of 13 dB, which is beneficial for signal amplification in complex RF chains.
  • Output Power: With an output power of +22 dBm at 1 dB compression point, the HMC1126 can drive a wide range of downstream components without significant signal distortion.
  • Supply Voltage: The device operates on a supply voltage of +5V, providing a convenient power requirement that is compatible with standard industry levels.
  • Input/Output Return Loss: It boasts excellent input and output return loss, minimizing signal reflection and ensuring efficient power transfer.

Applications:

  • Fiber Optic and Broadband Telecom
  • Microwave Radio & VSAT
  • Test Instrumentation
  • Military & Space
  • Electronic Warfare & Radar Systems

The HMC1126 is available in a compact 3 x 3 mm surface-mount package, which is ideal for space-constrained applications. Its robust design and performance make it a reliable choice for engineers looking to enhance their RF signal chain with minimal impact on system size.

Analog Devices Inc. is known for its commitment to high-quality products, and the HMC1126 is no exception. With its broad frequency range, high gain, and efficient power output, this RF amplifier is engineered to meet the rigorous demands of modern RF systems, ensuring optimal performance and reliability.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $372.1676 $372.1676
2+ $333.6680 $667.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess