Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 1.8dB
Frequency 1.8 GHz ~ 12.5 GHz
Specifications Isolation (Min) 14dB, 1.6 VSWR (Typ), 10° Imbalance (Max)
Size / Dimension 0.157" L x 0.157" W x 0.039" H (4.00mm x 4.00mm x 1.00mm)
Package / Case 24-VFQFN Exposed Pad
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 714179-EP2C+
Ultra Librarian 3D Model Ultra Librarian EP2C+ CAD Model

Description

The Mini-Circuits 714179-EP2C+ is an RF Power Divider/Splitter designed for RF and wireless applications.

  • Frequency Range: 1.8 GHz to 12.5 GHz
  • Insertion Loss: 1.8dB
  • Isolation: 14dB
  • Package: 24-VFQFN exposed pad
  • Standard Package: 1,000 pieces
  • Category: RF and Wireless
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

M/A-Com Technology Solutions
POWER DIVIDER, 2 WAY,0 DEGREE,5-
Need more? Email Us
ECAD model for MAPDCT0030
Mini-Circuits
RF PWR DVDR 2-26.5GHZ 24VFQFN
Lowest to $32.1176
ECAD model for EP2K1+
M/A-Com Technology Solutions
2-WAY POWER DIVIDER, PB-FREE EQU
Lowest to $10.6710
ECAD model for MAPDCC0003
Pulse
RF POWER DIVIDER
Need more? Email Us
ECAD model for CX4011NLT
Anaren
Ultra Low Profile 0603 RF Crossover | RF POWER DIVIDER 0HZ-6GHZ
Lowest to $1.4773
ECAD model for X0060L5050AHF
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Need more? Email Us
ECAD model for PDW06089
Mini-Circuits
RF PWR DVDR 1.8-12.5GHZ 24VFQFN
Lowest to $9.3364
ECAD model for EP2C+
Mini-Circuits
RF PWR DVDR 104MHZ-340MHZ 8SMD
Lowest to $24.2747
ECAD model for ADQ-32W+
M/A-Com Technology Solutions
POWER DIVIDER,3 WAY.
Lowest to $14.3483
ECAD model for MAPDCC0006TR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3364 $56.0184
12+ $8.7455 $104.9460
18+ $8.4500 $152.1000
26+ $7.8591 $204.3366
34+ $7.5637 $257.1658
42+ $7.2682 $305.2644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,732 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention