Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Echo Cancellation
Interface Serial
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 70mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Win Source Part Number 759769-MT9122AP1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT9122AP1 CAD Model

Description

The MT9122AP1 from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance telecommunication applications. This innovative product is part of Microchip's extensive range of semiconductor solutions that cater to the ever-evolving demands of the electronics industry.

Key Features

  • High Integration: The MT9122AP1 integrates multiple telecommunication functions into a single chip, which helps reduce the overall component count and saves valuable board space in your design.
  • Advanced Functionality: This chip is equipped with features that enhance voice and data transmission quality, ensuring reliable communication in a variety of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MT9122AP1 is ideal for battery-powered devices, contributing to longer battery life and reduced energy costs.
  • Flexibility: The product offers a flexible interface that is compatible with a wide range of microprocessors and microcontrollers, making it a versatile choice for designers.
  • Robust Performance: With its robust design, the MT9122AP1 is capable of operating under extreme conditions, ensuring consistent performance and reliability.

Applications

The MT9122AP1 is suitable for a diverse set of applications within the telecommunications sector. It can be used in:

  • Modems and routers for reliable data transmission
  • VoIP devices for clear voice communication
  • Teleconferencing equipment to ensure seamless connectivity
  • Wireless communication devices where integration and power efficiency are critical

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The MT9122AP1 is backed by Microchip's comprehensive technical support and documentation, ensuring that designers and engineers have all the resources they need to implement the product successfully in their projects.

Whether you are developing sophisticated communication systems or looking for a reliable component for your telecommunication needs, the MT9122AP1 from Microchip Technology stands out as a top-tier solution that combines performance, integration, and efficiency.

You May Also Be Interested in

IXYS
IC RELAY OPTO 120MA 8SMD
Lowest to $1.5459
ECAD model for TS120STR
Texas Instruments
IC PROCESSOR OCTL DIF PCM 28PLCC
Lowest to $8.4015
ECAD model for TP11368V
IXYS
IC RELAY OPTO 150MA 8FLTPK
Lowest to $2.1020
ECAD model for TS190PTR
Microchip Technology
IC TELECOM INTERFACE 196BGA
Need more? Email Us
ECAD model for ZL50050GAG2
Microchip Technology
IC TELECOM INTERFACE HI CAPACITY / Telecom IC
Need more? Email Us
ECAD model for PM5336B-FGI
Microchip Technology
IC TELECOM INTERFACE 33 LINK / Telecom IC
Lowest to $93.6120
ECAD model for PM7381-PI
IXYS
Need more? Email Us
ECAD model for TS190PE
IXYS
IC RELAY OPTO 120MA 8 FLTPK
Lowest to $1.7763
ECAD model for TS117PTR
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $108.1080
ECAD model for VSC8487YJU-15

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7987 $57.5974
5+ $23.6297 $118.1485
7+ $22.8913 $160.2391
10+ $22.1528 $221.5280
12+ $21.4144 $256.9728
16+ $19.1991 $307.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention