Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Active
Insertion Loss 1.1dB
Frequency 5 MHz ~ 1 GHz
Specifications Isolation (Min) 20dB, 6° Imbalance (Max)
Size / Dimension 0.168" L x 0.106" W x 0.153" H (4.27mm x 2.69mm x 3.89mm)
Package / Case 6-SMD Module
Base Product Number MAPDCT0030
Standard Package 1 pcs
Win Source Part Number 629110-MAPDCT0030
Ultra Librarian 3D Model Ultra Librarian MAPDCT0030 CAD Model

Description

The 629110-MAPDCT0030 is an RF power divider/splitter designed for use in RF and wireless applications.

  • Frequency Range: 5 MHz to 1 GHz
  • Insertion Loss: 1.1dB
  • Size: 0.168" L x 0.106" W x 0.153" H
  • Package: 6-SMD module
  • Isolation: At least 20dB
  • Imbalance: 6° imbalance maximum
  • Manufacturer: M/A-Com Technology Solutions
  • Status: Currently active in the market
  • Series: MAPDCT0030 series
  • Product Name: 629110-MAPDCT0030

You May Also Be Interested in

Anaren
RF PWR DVDR 950MHZ-2.15GHZ 0805 / RF Power Divider 950 MHz ~ 2.15 GHz 0805 (2012 Metric), 6 PC Pad
Lowest to $0.7456
ECAD model for PD0922J5050D2HF
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.5604
ECAD model for MC44BC380EFR2
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 6SMD
Lowest to $3.7877
ECAD model for TCP-2-10X+
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 6SMD
Lowest to $2.9546
ECAD model for TCP-2-10+
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 10SMD
Lowest to $13.7978
ECAD model for SCA-4-10+
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ SOT23-6
Lowest to $2.5148
ECAD model for SP-2G+
Skyworks Solutions Inc.
Four-Way 0° Power Splitter/Combiner 1.71-1.99 GHz
Lowest to $2.3763
ECAD model for PD4W18-59
Mini-Circuits
RF PWR DVDR 50MHZ-3GHZ 6SMD
Lowest to $6.7955
ECAD model for TCP-2-33W+
Anaren
RF POWER DVDR 4.8GHZ-5.9GHZ 0805 / RF Power Divider 4.8 GHz ~ 5.9 GHz Isolation (Min) 14dB, 10.3dB Return Loss 0805 (2012 Metric)
Lowest to $0.6285
ECAD model for PD4859J5050S2HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention