Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Power Divider 1.85 GHz ~ 1.99 GHz Isolation (Min) 12dB, 2 VSWR (Max), 14° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)
Manufacturer M/A-Com Technology Solutions
Package Reel - TR
Package 8-SOIC (0.154", 3.90mm Width)
Family Name MAPDCC0006
MSL Level 1 (Unlimited)
Other Part Number 1465-MAPDCC0006DKR, 1465-MAPDCC0006TR, 1465-MAPDCC0006CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925151-MAPDCC0006TR
Ultra Librarian 3D Model Ultra Librarian MAPDCC0006TR CAD Model

Description

The M/A-Com Technology Solutions RF Power Divider is a high-quality electronic component designed for RF/IF and RFID applications.

  • Frequency Range: 1.85 GHz ~ 1.99 GHz
  • Isolation (minimum): 12dB
  • Maximum VSWR: 2
  • Maximum Imbalance: 14 degrees
  • Package: 8-SOIC
  • Width: 0.154 inches
  • Height: 3.90mm
  • Part of Family: MAPDCC0006
  • Package: Reel - TR
  • Quantity per Package: 1000
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 14SMD
Lowest to $101.6359
ECAD model for JCPS-8-10+
Mini-Circuits
4 WAYS PWR SPLTR, DC - 8400 MHZ
Need more? Email Us
ECAD model for ZFRSC-4-842-S+
M/A-Com Technology Solutions
2-WAY POWER DIVIDER, PB-FREE EQU
Lowest to $10.6710
ECAD model for MAPDCC0003
Mini-Circuits
RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN
Lowest to $3.7157
ECAD model for GP2X1+
M/A-Com Technology Solutions
POWER DIVIDER, 2 WAY,0 DEGREE,5-
Need more? Email Us
ECAD model for MAPDCT0030
Panasonic
POWER DIVIDER 1000-1050MHZ
Need more? Email Us
ECAD model for EHFFD1508
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Need more? Email Us
ECAD model for PDW05758
Mini-Circuits
RF PWR DVDR 1MHZ-500MHZ 6SMD
Lowest to $16.5684
ECAD model for JPS-2-1+
M/A-Com Technology Solutions
POWER DIVIDER, 2-WAY 0 DEGREE, 5
Lowest to $59.1158
ECAD model for MAPD-008072-ESSM26

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3483 $57.3932
9+ $11.7730 $105.9570
14+ $11.4051 $159.6714
19+ $11.0372 $209.7068
24+ $10.6693 $256.0632
32+ $9.5656 $306.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention