EN
  • EN
  • DE

TYN625

Part No TYN625
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 25A 40MA 600V TO-220-3AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 40mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 16A
Current - On State (It (RMS)) (Max) 25A
Current - Hold (Ih) (Max) 50mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 300A, 314A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 213613-TYN625
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN625 CAD Model

Description

STMicroelectronics TYN625 SCR Thyristor

The TYN625 from STMicroelectronics is a robust and reliable silicon-controlled rectifier (SCR) thyristor designed to manage a wide range of AC power control and switching applications. This SCR is well-suited for phase control operations in converters, motor control circuits, and as a switching device in lighting systems and temperature modulation devices.

Key Features

  • High Surge Capability: The TYN625 is capable of withstanding high surge currents, making it ideal for applications that experience short-term overloads.
  • Voltage Rating: It has a repetitive peak off-state voltage (VDRM/VRRM) of 600V, ensuring stable operation in a variety of circuit conditions.
  • On-State RMS Current: With an on-state RMS current of 25A, the TYN625 can handle significant power levels, suitable for industrial-grade applications.
  • Gate Trigger Current: The device features a low gate trigger current (IGT), which allows for easy triggering with simple gate-drive circuits.
  • Thermal Resistance: The SCR offers a low thermal resistance, which contributes to its efficient operation and longevity.
  • Package: Available in a standard TO-220AB package, the TYN625 ensures heat dissipation and ease of mounting on heat sinks.

Applications

The versatility of the TYN625 SCR makes it an excellent choice for a diverse range of applications, including:

  • Motor control circuits for both industrial machines and household appliances.
  • AC power control for tools, lighting systems, and temperature regulators.
  • Battery chargers and UPS systems, ensuring reliable power management.
  • Overvoltage crowbar protection in power supplies, safeguarding against voltage spikes.

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The TYN625 SCR is no exception, as it is manufactured with stringent quality control measures and designed to meet the high standards expected of industrial electronic components. Users can trust the TYN625 for consistent performance and durability in their electronic designs.

You May Also Be Interested in

Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4372 $50.2780
280+ $0.3588 $100.4640
435+ $0.3476 $151.2060
595+ $0.3363 $200.0985
770+ $0.3251 $250.3270
1,030+ $0.2915 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,590 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess