EN
  • EN
  • DE

DAT-15R5-PP+

Part No DAT-15R5-PP+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1336+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 710004-DAT-15R5-PP+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAT-15R5-PP+ CAD Model

Description

The DAT-15R5-PP+ is a digital attenuator manufactured by Mini-Circuits. This component is designed to provide precise and repeatable attenuation of RF and microwave signals. It is commonly used in test and measurement equipment, communication systems, and other applications where accurate signal level control is required. Its broadband performance and high attenuation accuracy make it a versatile solution for various signal processing tasks.

Applications:

  • Test and Measurement Equipment: Used for calibrating signal levels and performing accurate measurements.
  • Communication Systems: Employed in adjusting signal power levels in transmitters and receivers.
  • Radar Systems: Provides attenuation control in radar signal processing chains.
  • Electronic Warfare (EW) Systems: Used for signal conditioning and attenuation in EW applications.
  • Wireless Infrastructure: Integrated into base stations and other wireless equipment for signal level management.
  • Automated Test Systems: Provides programmable attenuation for automated testing setups.

Features:

  • Broadband Frequency Range: Operates over a wide frequency range, typically from DC to several GHz, allowing use in various applications.
  • Precise Attenuation: Provides accurate and repeatable attenuation steps, ensuring reliable signal level control.
  • Digital Control: Controlled by a digital interface, enabling easy integration into automated systems.
  • Low Insertion Loss: Minimizes signal loss when attenuation is set to 0 dB.
  • High Isolation: Offers high isolation between input and output ports, reducing unwanted signal leakage.
  • Surface Mount Package: Available in a small surface mount package for easy integration into circuit boards.

Benefits:

  • Accurate Signal Control: Provides precise attenuation, ensuring accurate signal levels in various applications.
  • Versatile Application: Suitable for a wide range of frequencies, making it adaptable to different systems.
  • Easy Integration: Digital control interface simplifies integration into automated systems and software-defined radios.
  • Improved System Performance: Low insertion loss and high isolation contribute to better overall system performance.
  • Compact Design: Small surface mount package allows for high-density board designs.

Additional Details:

The DAT-15R5-PP+ typically utilizes a serial or parallel interface for digital control of the attenuation setting. The attenuation range and step size vary depending on the specific model, but common values include a range of 0 to 31 dB with 1 dB steps. Key specifications include frequency range, attenuation accuracy, insertion loss, isolation, and input/output impedance. The device requires a stable power supply voltage for proper operation. It's essential to consult the datasheet for detailed electrical characteristics, application notes, and recommended PCB layout guidelines to achieve optimal performance. It is designed to meet stringent environmental requirements and is RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,052 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess