EN
  • EN
  • DE

MERA-533+

Part No MERA-533+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1543+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 711187-MERA-533+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MERA-533+ CAD Model

Description

The MERA-533+ from Mini-Circuits is a wideband MMIC (Monolithic Microwave Integrated Circuit) amplifier designed for various RF and microwave applications. This amplifier provides high gain, excellent linearity, and a wide frequency range in a compact surface-mount package.

Applications:

  • RF Receivers
  • Transmitters
  • Instrumentation Amplifiers
  • Broadband Amplification
  • Test and Measurement Equipment

Features:

  • Wideband Operation: Operates from 0.7 to 5.3 GHz
  • High Gain: Typical gain of 15.5 dB at 2 GHz
  • Excellent Linearity: Output IP3 (OIP3) of 30 dBm at 2 GHz
  • Low Noise Figure: Typical noise figure of 2.9 dB at 2 GHz
  • Internally Matched: Simplifies circuit integration
  • Small Size: Available in a tiny MCLP package
  • Unconditionally Stable

Benefits:

  • Extended Frequency Coverage: The wide bandwidth makes it suitable for multiple applications, reducing the need for multiple amplifiers.
  • Improved Signal Strength: High gain boosts weak signals, enhancing overall system performance.
  • Reduced Distortion: Excellent linearity minimizes signal distortion, ensuring accurate data transmission and signal processing.
  • Enhanced Sensitivity: Low noise figure improves receiver sensitivity, allowing for the detection of weaker signals.
  • Simplified Design: Internally matched design reduces the need for external matching components, simplifying circuit layout and reducing cost.
  • Compact Footprint: Small package size allows for integration in space-constrained applications.

Additional Details:

The MERA-533+ operates from a single positive supply voltage, typically +5V. It is designed for surface-mount assembly. Its high dynamic range and excellent performance characteristics make it suitable for demanding applications in communication systems, test equipment, and radar systems. The amplifier utilizes advanced MMIC technology to achieve its performance specifications.

The MERA-533+ is available in a MCLP (Mini-Circuits Low Profile) package. It is RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0697 $55.3485
12+ $9.0829 $108.9948
18+ $8.7990 $158.3820
24+ $8.5152 $204.3648
31+ $8.2314 $255.1734
41+ $7.3798 $302.5718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess