EN
  • EN
  • DE

LAT-1+

Part No LAT-1+
Manufacturer Mini-Circuits
Catalog Electronic Wholesale
Description DC to 2.5GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOT143
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 754148-LAT-1+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAT-1+ CAD Model

Description

The LAT-1+ is a wideband RF transformer manufactured by Mini-Circuits. It's designed to provide impedance matching and signal isolation in a variety of RF and microwave applications.

Applications:

  • Impedance Matching: Matching impedances between different circuits or components (e.g., amplifier and antenna).
  • Signal Isolation: Isolating different parts of a circuit to prevent unwanted signal coupling.
  • Balanced-to-Unbalanced Conversion (Balun): Converting between balanced and unbalanced signals.
  • RF and Microwave Amplifiers: Improving the performance of amplifiers.
  • Mixers and Modulators: Enhancing the performance of mixers and modulators.

Features:

  • Wideband Performance: Operates over a wide frequency range.
  • Excellent Impedance Matching: Provides excellent impedance matching across the frequency band.
  • High Isolation: Offers high isolation between ports.
  • Low Insertion Loss: Minimizes signal loss through the transformer.
  • Small Size: Compact design allows for use in space-constrained applications.
  • Surface Mount Package: Facilitates automated assembly.

Benefits:

  • Improved Signal Transfer: Minimizes signal reflections and maximizes signal transfer.
  • Reduced Interference: Isolates circuits to reduce unwanted signal coupling.
  • Enhanced Performance: Improves the overall performance of RF and microwave systems.
  • Easy Integration: Surface mount package simplifies integration into circuit boards.

Additional Details:

The LAT-1+ typically offers a 1:1 impedance ratio. The specific frequency range, insertion loss, and isolation characteristics can be found on the Mini-Circuits datasheet. It is designed to meet stringent performance requirements in demanding RF and microwave applications. The "+" designation often indicates an improved version of a previous model, offering enhanced performance or reliability.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Toko America Inc.
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Lowest to $2.5606
Spansion
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess