EN
  • EN
  • DE

TW8802

Part No TW8802
Manufacturer Intersil
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Intersil
Win Source Part Number 396967-TW8802
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW8802 CAD Model

Description

The Intersil TW8802 is a high-performance, low-power LCD video processor designed for automotive and other embedded display applications. This versatile processor integrates a comprehensive set of features to handle various video inputs and deliver high-quality video output to LCD panels. It is engineered to provide robust video processing capabilities while minimizing power consumption.

Applications:

  • Automotive Rearview Camera Systems
  • In-Vehicle Infotainment (IVI) Systems
  • Automotive Navigation Systems
  • Portable DVD Players
  • LCD Monitors and TVs

Features:

  • Multiple Analog Video Inputs: Supports composite video (CVBS), S-Video, and component video (YPbPr) inputs.
  • Integrated ADC: Includes built-in Analog-to-Digital Converters (ADCs) for converting analog video signals to digital format.
  • Scalable Video Output: Features a scaler that allows the output resolution to be adjusted to match different LCD panel sizes.
  • Deinterlacing Functionality: Advanced deinterlacing algorithms to reduce motion artifacts and improve picture quality.
  • Color Processing: Adjustable brightness, contrast, saturation, and hue settings for optimal video output.
  • On-Screen Display (OSD): Integrated OSD controller for displaying text and graphics on the video output.
  • Panel Interface Support: Supports digital RGB and TTL interfaces for connecting to a variety of LCD panels.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable applications.
  • Advanced Noise Reduction: Includes noise reduction filters to minimize video noise and improve image clarity.

Benefits:

  • Superior Video Quality: Delivers clear and vibrant video output with minimal artifacts.
  • Flexible Video Input Options: Supports a wide range of video input formats, making it compatible with various video sources.
  • Customizable Display Settings: Provides adjustable color and display settings for optimal viewing experience.
  • Reduced System Complexity: Integrates multiple video processing functions into a single chip, simplifying system design.
  • Energy Efficient: Low power consumption makes it suitable for battery-powered applications.

Additional Details: The TW8802 typically operates with a 3.3V power supply for digital circuits and a 1.8V supply for core logic. It includes built-in test patterns for simplified system testing and calibration. The device supports a wide temperature range, making it suitable for use in automotive environments. It is packaged in a compact form factor to facilitate integration into space-constrained applications.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess