Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Intersil
Win Source Part Number 396975-TW8811
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW8811 CAD Model

Description

The Intersil TW8811 is a high-performance LCD video processor designed for automotive and embedded display applications. This processor integrates a comprehensive set of features to manage various video inputs and deliver high-quality video output to LCD panels. It is specifically engineered to provide robust video processing capabilities while minimizing power consumption, a crucial requirement for automotive applications.

Applications:

  • Automotive Rearview Camera Systems
  • In-Vehicle Infotainment (IVI) Systems
  • Automotive Navigation Systems
  • Portable DVD Players
  • LCD Monitors and TVs

Features:

  • Multiple Analog Video Inputs: Supports composite video (CVBS), S-Video, and component video (YPbPr) inputs.
  • Integrated ADC: Includes built-in Analog-to-Digital Converters (ADCs) for converting analog video signals to digital format.
  • Scalable Video Output: Features a scaler that allows the output resolution to be adjusted to match different LCD panel sizes.
  • Deinterlacing Functionality: Advanced deinterlacing algorithms to reduce motion artifacts and improve picture quality.
  • Color Processing: Adjustable brightness, contrast, saturation, and hue settings for optimal video output.
  • On-Screen Display (OSD): Integrated OSD controller for displaying text and graphics on the video output.
  • Panel Interface Support: Supports digital RGB and TTL interfaces for connecting to a variety of LCD panels.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable applications.
  • Advanced Noise Reduction: Includes noise reduction filters to minimize video noise and improve image clarity.

Benefits:

  • Superior Video Quality: Delivers clear and vibrant video output with minimal artifacts.
  • Flexible Video Input Options: Supports a wide range of video input formats, making it compatible with various video sources.
  • Customizable Display Settings: Provides adjustable color and display settings for optimal viewing experience.
  • Reduced System Complexity: Integrates multiple video processing functions into a single chip, simplifying system design.
  • Energy Efficient: Low power consumption makes it suitable for battery-powered applications.

Additional Details: The TW8811 typically operates with a 3.3V power supply for digital circuits and a 1.8V supply for core logic. It includes built-in test patterns for simplified system testing and calibration. The device supports a wide temperature range, making it suitable for use in automotive environments. It is packaged in a compact form factor to facilitate integration into space-constrained applications.

You May Also Be Interested in

Gennum
Serial Digital Reclocker
Need more? Email Us
ECAD model for GS9035A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2515V-TE1-#ZZZB
NXP / Nexperia
5 V mixer/oscillator and synthesizer for PAL and NTSC standards
Need more? Email Us
ECAD model for TDA6500TT
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2577G
NJR Corporation/NJRC
Lowest to $13.9399
ECAD model for NJM2594V-TE1-#ZZZB
Rohm Semiconductor
3-channel 75Ω driver
Lowest to $0.7888
ECAD model for BA7660FS
NJR Corporation/NJRC
IC VIDEO SWITCH 3-IN/1-OUT 8-DMP
Lowest to $12.4069
ECAD model for NJM2535M-TE1-#ZZZB
NJR Corporation/NJRC
IC SYNCH SEPARATOR W/AFC 16-DMP
Need more? Email Us
ECAD model for NJM2229M-TP
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2233AM

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2958 $67.7748
14+ $9.2687 $129.7618
22+ $8.9789 $197.5358
30+ $8.6891 $260.6730
39+ $8.3993 $327.5727
52+ $7.5301 $391.5652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention