EN
  • EN
  • DE

BW-S10W5+

Part No BW-S10W5+
Manufacturer Mini-Circuits
Catalog Attenuators
Description FXD ATTEN / SMA / 10DB 5W ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209748-BW-S10W5+
Manufacturer Mini-Circuits
Category RF and Wireless -Attenuators
Package Box
Product Status Active
Attenuation Value 10dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 5W
Impedance 50 Ohms
Package / Case SMA In-Line Module
Ultra Librarian 3D Model Ultra Librarian BW-S10W5+ CAD Model

Description

RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 5W SMA In-Line Module

You May Also Be Interested in

pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess