EN
  • EN
  • DE

ACT20MJ20AA

Part No ACT20MJ20AA
Manufacturer TE Connectivity
Catalog Circular Connectors
Description Conn Circular PIN 30 POS Crimp ST Flange Mount 30 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 30
RoHS Non-Compliant
Win Source Part Number 998122-ACT20MJ20AA
Categories Circular Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACT20MJ20AA CAD Model

Description

The ACT20MJ20AA is a circular connector manufactured by TE Connectivity. Circular connectors are multi-pin electrical connectors with cylindrical housings and contacts designed for a wide variety of applications requiring reliable and robust connections. This specific connector is part of TE Connectivity's broader range of circular connectors, known for their durability and performance in harsh environments.

Applications

  • Industrial automation: Connecting sensors, actuators, and other devices in automated manufacturing systems.
  • Aerospace and defense: Used in avionics, communication systems, and military equipment where reliability and resistance to vibration and extreme temperatures are critical.
  • Transportation: Applications in railway systems, automotive, and marine equipment for power and signal transmission.
  • Medical equipment: Connecting various modules and devices in medical diagnostic and therapeutic systems.
  • Telecommunications: Connecting communication equipment in base stations and other infrastructure.

Features

  • Circular design: Provides a robust and space-efficient connection solution.
  • Multiple contacts: Supports a high density of signal or power connections.
  • Environmental sealing: Designed to withstand harsh environments, including moisture, dust, and vibration.
  • EMI/RFI shielding: Offers protection against electromagnetic and radio frequency interference, ensuring signal integrity.
  • Various mounting options: Available in flange mount, cable mount, and PCB mount configurations for flexible installation.
  • Durable materials: Constructed from high-quality materials to ensure long-term reliability and performance.

Benefits

  • Reliable connections: Ensures stable and consistent electrical performance, reducing downtime and maintenance costs.
  • Robust performance: Withstands harsh environmental conditions, making it suitable for demanding applications.
  • Space-saving design: The circular form factor allows for efficient use of space in compact equipment.
  • Easy installation: Designed for quick and easy assembly, reducing installation time and labor costs.
  • Signal integrity: Minimizes interference and noise, ensuring accurate and reliable signal transmission.
  • Long lifespan: High-quality materials and construction ensure a long service life, reducing the need for frequent replacements.

Additional Details

Specific technical specifications for the ACT20MJ20AA, such as voltage and current ratings, contact material, and operating temperature range, can be found in the product datasheet from TE Connectivity. The connector is typically available with various contact arrangements and plating options to meet specific application requirements.

You May Also Be Interested in

Molex, LLC
CMC Wire Cap for 32 Circuits, CMC Receptacle Mat Sealed
Need more? Email Us
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us
Cinch Connectivity Solutions
CONN RCPT MALE 5POS GOLD CRIMP / 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
ITT Cannon, LLC
Conn Circular SKT 3 POS Crimp ST Box Mount 3 Terminal 1 Port Automotive
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE / 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess