EN
  • EN
  • DE

HMC624ALP4ETR

Part No HMC624ALP4ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description IC ATTENUATOR DGTL 6BIT 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Active
Attenuation Value 31.5dB
Tolerance ±0.3dB
Frequency Range 0 to 6GHz
Power (Watts) 560mW
Impedance 50 Ohm
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 017006-HMC624ALP4ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC624ALP4ETR CAD Model

Description

Analog Devices Inc. HMC624ALP4ETR: A High-Performance Digital Attenuator

The HMC624ALP4ETR is a state-of-the-art digital attenuator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to offer precise attenuation control with excellent accuracy and reliability, making it an ideal choice for a wide range of applications, including wireless infrastructure, test equipment, and broadband communications systems.

With its expansive frequency range from DC to 6 GHz, the HMC624ALP4ETR provides versatility for various RF and IF signal chains. This feature ensures that the digital attenuator can be used in multiple stages of a signal processing path, from baseband to higher frequency bands, without compromising on performance.

The HMC624ALP4ETR boasts a 31.5 dB attenuation range in 0.5 dB steps, allowing for fine-grained control over signal levels. This granularity enables precise adjustments to be made to the signal strength, which is critical in applications where maintaining optimal signal quality and integrity is paramount.

One of the key advantages of this digital attenuator is its high linearity and low insertion loss, which ensures minimal distortion and signal degradation throughout the attenuation range. This characteristic is particularly important in maintaining the fidelity of the signal in high-performance communication systems.

The device comes in a compact 4x4 mm QFN package, making it suitable for space-constrained applications while still offering robust performance. The HMC624ALP4ETR is also characterized by its high IP3 (third-order intercept point), which indicates its ability to handle high power levels without introducing significant non-linearities.

Furthermore, the HMC624ALP4ETR is equipped with a serial control interface, which allows for easy integration into system designs. The serial interface enables digital control of the attenuation settings, providing designers with the flexibility to dynamically adjust signal levels in response to varying system requirements.

In summary, the HMC624ALP4ETR from Analog Devices Inc. is a versatile, high-performance digital attenuator that provides precise control, low insertion loss, and high linearity. Its compact size and serial control interface make it a highly attractive solution for designers looking to optimize their RF and IF signal chains across a broad spectrum of applications.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4647 $54.6470
20+ $5.1188 $102.3760
31+ $4.9459 $153.3229
44+ $4.6000 $202.4000
57+ $4.4271 $252.3447
71+ $4.2542 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess