EN
  • EN
  • DE

MAX19790ETX+T

Part No MAX19790ETX+T
Manufacturer Maxim Integrated
Catalog Attenuators
Description RF ATTENUATOR 22DB-44DB 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tape and Reel
Attenuation Value 22dB ~ 44dB
Frequency Range 250MHz ~ 4GHz
Power (W) 2.1W
Impedance 50 Ohms
Manufacturer Package 36-WQFN Exposed Pad
Family Part Number MAX19790
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702387-MAX19790ETX+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX19790ETX+T CAD Model

Description

The MAX19790ETX+T from Maxim Integrated is a high-performance, dual downconversion mixer designed to provide excellent dynamic range and linearity for complex wireless communication systems. Engineered with silicon germanium (SiGe) technology, this mixer is optimized for RF applications in the 1700MHz to 2200MHz frequency range, making it an ideal choice for infrastructure transceivers in cellular base stations, wireless backhaul, and other high-frequency communication systems.

This advanced mixer integrates two mixers, local oscillator (LO) switches, and an LO buffer amplifier into a compact, 36-pin TQFN-EP package, which measures just 6mm x 6mm. The small footprint allows for a reduction in board space and system complexity, while providing the robustness and reliability expected from Maxim Integrated products.

The MAX19790ETX+T boasts exceptional linearity with an input third-order intercept point (IIP3) of 24.5dBm, ensuring that it can handle high signal levels without introducing significant distortion. This makes it particularly well-suited for dealing with the multiple carrier signals and high-order modulation schemes found in modern wireless communication systems.

With a low noise figure of 9.8dB and a conversion gain of 7.7dB, the MAX19790ETX+T ensures a clean and amplified signal, contributing to improved signal quality and system sensitivity. The device also features integrated LO switches, which simplify the design and reduce the need for external components. The integrated LO buffer amplifier reduces the need for an external LO amplifier, further simplifying design and saving additional board space.

The device operates over a broad temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions. Additionally, it is available in a RoHS-compliant package, ensuring that it meets the latest environmental standards for electronic components.

Overall, the MAX19790ETX+T is a versatile and high-quality component that provides the performance needed to drive the next generation of wireless communication systems. Its integration of multiple functions into a single package makes it a cost-effective and space-saving solution for designers looking to optimize their RF signal chain.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Renesas Electronics America
7-BIT 0.25DB DIGITAL STEP ATTENU
Lowest to $76.2407
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess