EN
  • EN
  • DE

HMC472ALP4ETR

Part No HMC472ALP4ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 6Bit 0.5dBStep 31.5dB 3.8GHz 24-Pin LFCSP EP T/R / IC ATTENUATOR DGTL 6BIT 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Active
Attenuation Value 31.5dB
Tolerance ±0.35dB
Frequency Range 0 to 3.8GHz
Power (Watts) 560mW
Impedance 50 Ohm
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 001638-HMC472ALP4ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC472A
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC472ALP4ETR CAD Model

Description

The HMC472ALP4ETR from Analog Devices Inc. is a high-performance, digitally controlled variable attenuator (DVA) designed to operate from DC to 3.8 GHz. This device is part of Analog Devices' Hittite Microwave product line and is ideal for a wide range of applications including cellular infrastructure, broadband wireless access systems, and test equipment.

Key Features

  • Frequency Range: The HMC472ALP4ETR offers a broad frequency range from DC to 3.8 GHz, providing versatility for various RF and microwave applications.
  • Attenuation Range: It features a wide attenuation range of 31.5 dB, with 0.5 dB least significant bit (LSB) steps, allowing precise control over signal levels.
  • Parallel and Serial Control Interface: The device can be controlled using either a parallel or serial control interface, providing flexibility for different system requirements.
  • High Linearity: It delivers high IP3 performance over the entire attenuation and frequency range, ensuring minimal distortion in signal integrity.
  • Single Positive Supply: The HMC472ALP4ETR operates from a single positive supply voltage, simplifying power supply design and management.
  • Package: This attenuator is available in a compact 4x4 mm QFN package, making it suitable for space-constrained applications.

Applications

The HMC472ALP4ETR is engineered to meet the stringent requirements of modern RF and microwave systems. Its applications include:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Broadband wireless access
  • Fixed wireless
  • Military radios
  • Test equipment and sensors

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC472ALP4ETR is manufactured to the highest standards, ensuring consistent performance and durability for industrial and commercial applications. With its robust design and precise attenuation capabilities, this digital attenuator is an excellent choice for designers looking to enhance system performance while maintaining signal integrity.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2495 $51.9920
38+ $2.6663 $101.3194
59+ $2.5830 $152.3970
81+ $2.4997 $202.4757
104+ $2.4163 $251.2952
139+ $2.1664 $301.1296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,510 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess