EN
  • EN
  • DE

CB0214N001

Part No CB0214N001
Manufacturer TE Connectivity
Catalog Solder Sleeve
Description SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Raychem Cable Protection
Series SolderSleeve
Package Bulk
Type Wire to Wire
Diameter 0.105" (2.67mm), 0.145" (3.68mm)
Length 0.650" (16.51mm)
Color Transparent - Blue
Features Environment Resistant, Immersion Resistant, Pre-Installed Lead Wire
Base Product Number CB02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 100
Win Source Part Number 1032854-CB0214N001
Ultra Librarian 3D Model Ultra Librarian CB0214N001 CAD Model

Description

The CB0214N001 is a solder sleeve wire-to-wire cable manufactured by TE Connectivity Raychem Cable Protection.

  • Features: Environment resistance, immersion resistance, and pre-installed lead wire
  • Packaging: Bulk
  • Length: 0.650" (16.51mm)
  • Standard Package: 100
  • Diameter: 0.105" (2.67mm), 0.145" (3.68mm)
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
Solder Sleeves & Shield Tubing D
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.47/0.49"
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.18/0.2"
Need more? Email Us
TE Connectivity
(1 TO 1 SPLICES-CRIMP) SOLDERSHI
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess