EN
  • EN
  • DE

HMC273MS10GETR

Part No HMC273MS10GETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description ATTENUATOR DGTL 5BIT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Obsolete(EOL)
Attenuation Value 1dB to 31dB
Frequency Range 700MHz to 3.8GHz
Impedance 50 Ohm
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 016998-HMC273MS10GETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HMC273MS10GETR CAD Model

Description

Product Overview: HMC273MS10GETR by Analog Devices Inc.

The HMC273MS10GETR is a high-quality RF Mixer component manufactured by Analog Devices Inc., a renowned leader in the design and production of integrated circuits. This product is part of the company's Hittite Microwave Mixer product line, which is well-regarded for its performance in RF, microwave, and millimeter-wave applications.

The HMC273MS10GETR is a passive double-balanced mixer designed to operate within the RF/IF frequency range of 7 GHz to 32 GHz. This makes it an excellent choice for use in a wide variety of applications, including satellite communications, radar systems, test equipment, and wireless infrastructure. The mixer is capable of providing a high level of isolation between ports, which is essential for systems that require minimal leakage and crosstalk between signal paths.

One of the standout features of the HMC273MS10GETR is its broad bandwidth, which allows for flexibility in design and application. It can be used as an upconverter or downconverter, which is valuable for designers who need a component that can perform multiple functions within a system. The device is also characterized by its excellent conversion loss performance, a critical parameter for ensuring efficient signal translation from one frequency to another.

The HMC273MS10GETR comes in a compact MSOP10 package, which is suitable for space-constrained applications. Its surface-mount design makes it easy to integrate into printed circuit boards (PCBs), and its robust construction ensures reliable performance even in demanding environments.

Analog Devices Inc. has a reputation for producing components that meet high standards of quality and reliability. The HMC273MS10GETR is no exception, with its fabrication in a state-of-the-art facility and thorough testing to ensure it meets stringent specifications. Customers can trust this mixer to deliver consistent performance and contribute to the overall success of their RF and microwave systems.

With its combination of performance, flexibility, and reliability, the HMC273MS10GETR from Analog Devices Inc. is an ideal choice for engineers and designers looking for a high-performance mixer to enhance their RF and microwave applications.

You May Also Be Interested in

TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9671 $51.5723
27+ $3.7112 $100.2024
42+ $3.5832 $150.4944
61+ $3.3273 $202.9653
79+ $3.1993 $252.7447
98+ $3.0714 $300.9972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,990 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess