EN
  • EN
  • DE

HMC290ETR

Part No HMC290ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description IC ATTENUATOR 0.7-4GHZ SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Obsolete(EOL)
Attenuation Value 2dB to 6dB
Frequency Range 700MHz to 4GHz
Impedance 50 Ohm
Dimension SOT-23-6
Win Source Part Number 140869-HMC290ETR
Family Name HMC290
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC290ETR CAD Model

Description

Analog Devices Inc. HMC290ETR Voltage Controlled Oscillator

The HMC290ETR from Analog Devices Inc. represents a cutting-edge solution in the realm of voltage-controlled oscillators (VCOs). Designed to deliver robust performance and high reliability, this VCO is a perfect fit for applications that require precise frequency generation and modulation. Analog Devices, a leader in the semiconductor industry, ensures that each component, including the HMC290ETR, meets the highest standards of quality and performance.

This VCO is housed in a compact surface-mount package, specifically a RoHS-compliant SMT package, which makes it suitable for high-density circuit designs. The HMC290ETR operates over a broad frequency range, making it versatile for various applications such as phase-locked loops (PLLs), frequency synthesizers, electronic warfare, and test & measurement equipment.

Key features of the HMC290ETR include a wide frequency range, low phase noise, and excellent linearity. The oscillator's tuning voltage range allows for precise control over the output frequency, which is essential for applications that require fine-tuning of signal generation or modulation. The low phase noise characteristic of the HMC290ETR ensures a clean signal output with minimal distortion, which is crucial for high-performance communication systems and radar applications.

The device also boasts a high output power level, which reduces the need for external amplification and simplifies the overall system design. Its excellent thermal performance ensures stability across a wide temperature range, making it suitable for demanding environments and outdoor applications.

The HMC290ETR is supported by Analog Devices' comprehensive technical resources, including detailed datasheets, application notes, and design tools. Customers can rely on the company's global network of technical support to assist with integration and optimization of the VCO in their specific applications.

Whether you're designing a sophisticated military communication system, a commercial radio platform, or a high-precision test instrument, the HMC290ETR from Analog Devices Inc. is a reliable and high-performing component that will meet and exceed your frequency control requirements.

You May Also Be Interested in

TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8827 $61.7890
160+ $0.7243 $115.8880
250+ $0.7017 $175.4250
345+ $0.6791 $234.2895
440+ $0.6564 $288.8160
590+ $0.5885 $347.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess