EN
  • EN
  • DE

MAX24188EVKIT#

Part No MAX24188EVKIT#
Manufacturer Microsemi Corporation
Catalog Evaluation and Demonstration Boards and Kits
Description Clock Timer Development Tools MAX24188 Evaluation Kit / KIT EVALUATION MAX24188
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microsemi Corporation
Main Purpose Timing, Clock Buffer / Driver / Receiver / Translator
Utilized IC / Part MAX24188
Supplied Contents Board(s)
Win Source Part Number 785697-MAX24188EVKIT#
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MAX24188EVKIT# CAD Model

Description

The MAX24188EVKIT# development board is a high-quality board for timing, clock buffer/driver/receiver/translator applications. The board is supplied with primary attributes and is designed to utilize the MAX24188 IC/part.

  • Type: Development boards, kits, and programmers
  • Introduction Date: January 01, 2000
  • Popularity: Medium
  • Quantity Per Package: 1
  • Supply and Demand Status: Limited
  • EOL Date: Not applicable

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess