EN
  • EN
  • DE

KLMAG2WEBC-B031

Part No KLMAG2WEBC-B031
Manufacturer Samsung
Catalog EMMC
Description 16GB eMMC5.0 TLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955900-KLMAG2WEBC-B031
Series *
Ultra Librarian 3D Model Ultra Librarian KLMAG2WEBC-B031 CAD Model

Description

The Samsung KLMAG2WEBC-B031 is an embedded MultiMediaCard (eMMC) solution designed for mobile and embedded applications. This eMMC is engineered to offer a balance of storage capacity, high-speed data access, and power efficiency, making it suitable for use in smartphones, tablets, and other portable electronic devices.

Applications

  • Smartphones
  • Tablets
  • Mobile devices
  • Embedded systems
  • Digital cameras

Features

  • eMMC Interface: Adheres to the eMMC standard, enabling high-speed data transfer rates.
  • Storage Capacity: Provides a specified amount of storage for applications, operating systems, and user data.
  • NAND Flash Memory: Employs NAND flash memory technology for data storage.
  • Managed NAND: Integrates a controller to manage the NAND flash memory, simplifying integration for the host system.
  • Power Management: Includes power-saving modes to extend battery life in portable devices.
  • Error Correction Code (ECC): Features ECC to ensure data integrity.
  • Temperature Range: Operates within a defined temperature range.

Benefits

  • Fast Data Transfer: The eMMC interface facilitates rapid data transfer, improving application performance and responsiveness.
  • Sufficient Storage: Offers adequate storage space for applications, the operating system, and user files.
  • Reliable Data Storage: NAND flash memory and ECC ensure data integrity and prevent data loss.
  • Simplified Integration: Managed NAND simplifies memory management, reducing development time and complexity.
  • Extended Battery Life: Power-saving modes help conserve power, extending battery life in portable devices.

Additional Details

The KLMAG2WEBC-B031 eMMC is compliant with the JEDEC eMMC standard. It's designed to meet the requirements of embedded systems that need a reliable and efficient storage solution. The device incorporates wear leveling and bad block management to prolong the lifespan of the flash memory. This eMMC is a good choice for applications where storage capacity, performance, and power efficiency are key factors.

You May Also Be Interested in

Kingston
16GB eMMC
Lowest to $25.0254
Diodes Incorporated
32GB eMMC iNAND IX EM122 ExtTemp
Need more? Email Us
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857
Kingston
16GB eMMC
Lowest to $26.3910
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $26.1941
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Samsung
16GB eMMC5.0 TLC
Lowest to $3.2617

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,206 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess