EN
  • EN
  • DE

PC817X4NSZOF(D)

Part No PC817X4NSZOF(D)
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344901-PC817X4NSZOF(D)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PC817X4NSZOF(D) CAD Model

Description

The PC817X4NSZOF(D) is a single-channel optocoupler from Sharp Microelectronics, engineered for applications requiring electrical isolation and signal transmission. It consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor. This design ensures a high isolation voltage and current transfer ratio (CTR), making it ideal for use in various industrial and commercial applications where safety and reliable performance are paramount.

Applications:

  • AC Servo Motor Control: Used to isolate control signals in AC servo motor drives, preventing noise and voltage spikes from affecting the control system.
  • Power Inverters for Solar Power Systems: Provides isolation in solar power inverters, protecting sensitive control circuitry from high voltage transients and ensuring safe operation.
  • Uninterruptible Power Supplies (UPS): Isolates control and monitoring signals in UPS systems, improving reliability and protecting against power surges.
  • Medical Equipment: Offers isolation in medical devices to protect patients and equipment from electrical hazards, ensuring safe and reliable operation.
  • Industrial Networking: Isolates network communication lines, preventing ground loops and protecting against voltage transients.

Features:

  • High Isolation Voltage: Provides a high isolation voltage (typically 5000 Vrms) to protect against high voltage transients and ensure safety.
  • High Current Transfer Ratio (CTR): Offers a high CTR for efficient signal transfer with minimal power consumption.
  • Surface Mount Package: Available in a surface mount package, facilitating easy and efficient board assembly.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring adherence to regulations.
  • Lead-Free: Manufactured using lead-free materials for environmental friendliness.

Benefits:

  • Enhanced Safety: Protects against high voltage transients, ensuring the safety of personnel and equipment.
  • Improved Signal Quality: Reduces noise and interference, improving signal integrity and reliability.
  • Increased System Reliability: Protects against voltage spikes and ground loops, enhancing overall system reliability.
  • Reduced Power Consumption: High CTR allows for efficient signal transfer, minimizing power consumption.
  • Simplified Assembly: Surface mount package simplifies the assembly process and reduces manufacturing costs.

Additional Details:

The PC817X4NSZOF(D) is designed to operate over a wide temperature range, typically from -30°C to +100°C, making it suitable for diverse operating environments. It is available in tape and reel packaging for automated assembly. The forward current (IF) is typically around 50mA, and the collector-emitter voltage (VCEO) is typically around 80V. Consult the datasheet for specific CTR values and other detailed specifications, paying particular attention to the meaning of the '(D)' suffix, which may indicate a specific test condition or performance grade.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess