EN
  • EN
  • DE

TPL0102-100RUCR

Part No TPL0102-100RUCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital Potentiometers
Description 256-TAPS DUAL CHANNEL DIGITAL POTENTIOMETER WITH NON-VOLATILE MEMORY | IC DGT POT 100KOHM 256TAP 14QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient 92 ppm/°C
Resistance - Wiper (Ohms) 25
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-XFQFN
Supplier Device Package 14-QFN (2x2)
Family Part Number TPL0102
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272041-TPL0102-100RUCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPL0102-100RUCR CAD Model

Description

Product Overview: TPL0102-100RUCR

The TPL0102-100RUCR is a state-of-the-art digital potentiometer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the TPL series, renowned for its high-performance and reliable digital potentiometer offerings. The TPL0102-100RUCR is designed to provide precise resistance adjustments in a variety of electronic applications.

Key Features

  • Resistance Range: The device offers a wide resistance range of 100kΩ, allowing for versatile applications in different circuit designs.
  • Dual Channel: It features two independent potentiometers in one package, providing compact solutions for applications requiring multiple potentiometers.
  • Non-Volatile Memory: With integrated non-volatile memory (EEPROM), the TPL0102-100RUCR can store user-defined settings, ensuring that the desired resistance values are maintained even after power cycling.
  • Resolution: The digital potentiometer offers a high resolution with 256 wiper positions, enabling fine adjustments for precise control.
  • Interface: It supports an I2C interface, facilitating easy communication and control through a microcontroller or processor.
  • Supply Voltage: The device operates over a wide supply voltage range, accommodating various power supply requirements.

Applications

The TPL0102-100RUCR is versatile and can be used in numerous applications such as:

  • Adjustable power supplies
  • Audio equipment
  • Calibration and tuning systems
  • Consumer electronics
  • Automotive electronics

Package and Quality

This digital potentiometer comes in a compact RUCR package, which is designed for surface-mount technology (SMT), making it suitable for modern, high-density electronic assemblies. The TPL0102-100RUCR is built to meet the rigorous quality standards of Texas Instruments, ensuring reliability and performance in even the most demanding conditions.

Conclusion

In conclusion, the TPL0102-100RUCR from Texas Instruments is an advanced digital potentiometer solution that offers precision, versatility, and reliability for designers and engineers. Its integration of non-volatile memory, dual-channel configuration, and high-resolution adjustment capabilities make it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.2730
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.8694
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7498 $52.4940
70+ $1.4357 $100.4990
110+ $1.3909 $152.9990
150+ $1.3460 $201.9000
195+ $1.3011 $253.7145
260+ $1.1665 $303.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess