EN
  • EN
  • DE

TMDSC2KWRKSHPKIT

Part No TMDSC2KWRKSHPKIT
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description DEVELOPMENT KIT DIGITAL POWER / TMS320F280x C2000™, Piccolo™ DC/DC, Step Down Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Voltage - Input 9V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s) , Cable(s) , Power Supply
Utilized IC / Part TMS320F280x
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341921-TMDSC2KWRKSHPKIT
Ultra Librarian 3D Model Ultra Librarian TMDSC2KWRKSHPKIT CAD Model

Description

Introducing the TMDSC2KWRKSHPKIT from Texas Instruments

Embark on a journey of discovery and innovation with the TMDSC2KWRKSHPKIT, a comprehensive workshop kit designed by Texas Instruments to provide an immersive learning experience in digital control applications. This kit is meticulously crafted to cater to engineers, educators, and hobbyists who are eager to explore the realms of digital power conversion and motor control.

The TMDSC2KWRKSHPKIT is part of Texas Instruments' C2000™ series, renowned for its high-performance microcontrollers that specialize in real-time control applications. This workshop kit includes a range of essential components that serve as a gateway to mastering the intricacies of digital control systems.

  • Development Board: At the heart of the kit is a state-of-the-art development board equipped with a C2000 microcontroller. This board is the cornerstone for experimenting with and developing sophisticated control algorithms.
  • Software Suite: The kit comes bundled with an extensive software suite, including Code Composer Studio™ IDE and controlSUITE™ software, which provides a rich set of development tools and resources to streamline the design process.
  • Hands-On Tutorials: To facilitate a practical learning experience, the TMDSC2KWRKSHPKIT includes step-by-step tutorials that guide users through various projects and experiments, enhancing their understanding of digital control principles.
  • Support Materials: A plethora of support materials such as user guides, application notes, and technical documentation is available to ensure users can delve deep into the functionalities and capabilities of the C2000 microcontrollers.

Whether you're aiming to design cutting-edge power supplies, develop efficient motor drives, or innovate in renewable energy systems, the TMDSC2KWRKSHPKIT offers the tools and resources necessary to bring your projects to life. With its robust hardware platform and comprehensive software ecosystem, this workshop kit from Texas Instruments stands as an indispensable resource for anyone looking to excel in the field of digital control technology.

Embrace the power of precision and efficiency with the TMDSC2KWRKSHPKIT and unlock the full potential of your digital control projects.

You May Also Be Interested in

ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess