EN
  • EN
  • DE

LE71HR8822G

Part No LE71HR8822G
Manufacturer Microsemi Corporation
Catalog Evaluation and Demonstration Boards and Kits
Description LINE MODULE VE8820 SM2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microsemi Corporation
Part Status Obsolete(EOL)
Supplied Contents Board(s)
Win Source Part Number 793018-LE71HR8822G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE71HR8822G CAD Model

Description

The 793018-LE71HR8822G is a development board kit from Microsemi Corporation.

  • Status: Obsolete, End of Life
  • Kit Includes: Board(s)
  • Main Purpose: Not Specified
  • Category: Development Board, Kit, Programmer
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer: Microsemi Corporation
  • Win Source Part Number: 793018-LE71HR8822G

You May Also Be Interested in

Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess