EN
  • EN
  • DE

HMC819LC5TR

Part No HMC819LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC I/Q UPCONVERTER 32SMD / Up/Down Conv Mixer 5V 23.7GHz 32-Pin CQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Function Upconverter
Frequency 17.6GHz ~ 23.7GHz
RF Type Radar
Package 32-TFCQFN Exposed Pad
Manufacturer Package 32-CSMT (5x5)
Win Source Part Number 776149-HMC819LC5TR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC819LC5
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC819LC5TR CAD Model

Description

Introducing the HMC819LC5TR from Analog Devices Inc.

The HMC819LC5TR is a state-of-the-art frequency mixer product by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of RF (Radio Frequency) and microwave applications, providing exceptional signal processing capabilities for a wide range of electronic devices.

Key Features

  • Wide Frequency Range: The HMC819LC5TR operates effectively across a broad frequency spectrum, making it an ideal choice for versatile applications in communication systems, radar, and test equipment.
  • High Isolation: Engineered to deliver high isolation between ports, this mixer minimizes signal leakage and ensures clean, uncorrupted signal processing.
  • Low Conversion Loss: With its low conversion loss, the HMC819LC5TR ensures efficient signal conversion, which is critical for maintaining signal integrity in complex RF systems.
  • Passive Double-Balanced Design: The device features a passive double-balanced mixer design, providing excellent linearity and a wide dynamic range.
  • Surface-Mount Package: Housed in a compact, surface-mount package, the HMC819LC5TR is designed for easy integration into a variety of circuit boards and electronic assemblies.

Applications

The HMC819LC5TR is well-suited for multiple applications, including but not limited to:

  • Point-to-point and point-to-multipoint radios
  • Military and space systems
  • Test and measurement equipment
  • Satellite communication systems

Quality and Reliability

Analog Devices Inc. is committed to delivering products of the highest quality and reliability. The HMC819LC5TR is no exception, built to stringent standards and thoroughly tested to ensure performance in even the most challenging environments. With the backing of Analog Devices' reputation, customers can trust this frequency mixer to perform consistently and efficiently.

Ordering Information

The HMC819LC5TR is available for order now, with options for bulk and reel packaging to accommodate production requirements. Analog Devices provides comprehensive technical support and documentation, ensuring a seamless integration experience for engineers and product developers.

For more detailed specifications and application support, visit Analog Devices Inc.'s website or contact their customer service team.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3663 $67.0989
7+ $18.3518 $128.4626
10+ $17.7784 $177.7840
14+ $17.2049 $240.8686
18+ $16.6313 $299.3634
24+ $14.9108 $357.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess