EN
  • EN
  • DE

PF38F5060MOYOCHB

Part No PF38F5060MOYOCHB
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 347229-PF38F5060MOYOCHB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PF38F5060MOYOCHB CAD Model

Description

The PF38F5060MOYOCHB is a NOR Flash memory device manufactured by Micron Technology Inc. It is designed for high-performance, high-density storage solutions in embedded systems. This memory chip offers a combination of fast read speeds, reliable data retention, and low power consumption, making it suitable for a variety of applications where code storage and execution are critical.

Applications

  • Embedded Systems: Used for storing firmware, operating systems, and application code in embedded devices.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing boot code and configuration data.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs) and other industrial control equipment for storing control algorithms and data.
  • Medical Devices: Integrated into medical equipment for storing software and configuration settings.
  • Automotive Systems: Used in automotive electronics for storing firmware, navigation data, and engine control unit (ECU) software.

Features

  • High-Density Storage: Provides ample storage capacity for code and data.
  • Fast Read Speeds: Enables quick access to stored information, improving system performance.
  • Low Power Consumption: Reduces energy usage, extending battery life in portable devices and minimizing heat generation in embedded systems.
  • Reliable Data Retention: Ensures long-term storage of data, even in harsh environments.
  • Sector Protection: Protects critical data from accidental or malicious modification.
  • Advanced Security Features: Some variants may include security features like hardware write protection or unique device IDs for enhanced security.

Benefits

  • Improved System Performance: Fast read speeds and efficient data access lead to faster boot times and overall system responsiveness.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices and reduces energy costs in stationary systems.
  • Enhanced Reliability: Robust design and error correction features ensure data integrity and reliable operation.
  • Increased Storage Capacity: High-density storage allows for larger applications and more data to be stored on the device.
  • Simplified System Design: Integrated features and standardized interfaces simplify the design and integration process.

Additional Details

The PF38F5060MOYOCHB typically uses a parallel interface for communication with the host processor. It supports various operating voltages, depending on the specific model and application requirements. This NOR Flash memory device is often available in surface-mount packages, making it easy to integrate into modern electronic assemblies. Specific technical specifications will vary based on the specific datasheet for this part number and the application it's being used in, but common parameters to look for include access time, operating voltage, and operating temperature range.

You May Also Be Interested in

Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess