EN
  • EN
  • DE

A216132Y2NZNQ

Part No A216132Y2NZNQ
Manufacturer C&K Components
Catalog Keylock Switches
Description SWITCH KEYLK 4POS DP4T 2.5A 125V / Keylock Switch 4 Position DP4T 2.5A (AC), 350mA (DC) 125 VAC 125 VDC Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Keylock Switches
Mfr C&K
Series A
Package Tray
Circuit DP4T
Number of Positions 4
Switch Function On-On-On-On
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flat Key
Key Removable Positions 1 only
Angle of Throw 30°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 19.30mm Dia
Features Antistatic
Temperature Range - Operating -30°C ~ 85°C
Depth Behind Flange 36.83mm
Electrical Life 15,000 Cycles
Base Product Number A216132Y
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Names -A216132Y2NZNQ
Standard Package 18
Win Source Part Number 1044076-A216132Y2NZNQ
Ultra Librarian 3D Model Ultra Librarian A216132Y2NZNQ CAD Model

Description

The A216132Y2NZNQ is a high-quality keylock switch that is designed to offer superior performance and reliability.

  • Series: A
  • Positions: 4
  • Contact Timing: Non-Shorting (BBM)
  • Switch Function: on-on-on-on
  • Actuator Type: Flat Key
  • Angle of Throw: 30°
  • Temperature Range: -30°C to 85°C
  • Package: Tray
  • Voltage Rating: 125 V AC/DC
  • Current Rating: 2.5A (AC), 350mA (DC)
  • Electrical and Mechanical Life: 15,000 cycles

You May Also Be Interested in

C&K Components
SWITCH KEYLOCK 4POS SP4T 4A 125V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 3POS SPDT 3A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
Schneider Electric
SWITCH KEYLOCK 2POS SPST 6A 120V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 3POS SPDT 3A 250V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS 4PST 5A 250V
Need more? Email Us
C&K Components
SWITCH KEYLOCK 2POS SPST 4A 125V
Need more? Email Us
Schneider Electric
SWITCH KEYLOCK 3POS DPST 6A 120V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess