The MT53B256M64D2NK-062 WT:B is a DDR3 SDRAM component manufactured by Micron Technology Inc. It's a high-speed dynamic random-access memory module designed for temporary storage of data that the processor can access quickly. This particular module's part number reveals key specifications about its configuration and performance.
Applications
- Consumer Electronics: Used in televisions, set-top boxes, and digital media players to handle video processing, buffering, and display functions.
- Networking Equipment: Integrated into routers, switches, and other networking devices to provide fast data access for packet processing and routing.
- Embedded Systems: Employed in a variety of embedded applications requiring high memory bandwidth, such as industrial control systems and automotive infotainment systems.
- Computing Devices: Suitable for use in desktop computers, laptops, and servers to improve overall system performance by providing faster access to frequently used data.
Features
- High-Speed Data Transfer: DDR3 technology enables fast data transfer rates, improving system responsiveness and overall performance.
- 256Mb Density: The module provides a substantial amount of memory capacity for handling large datasets and complex applications.
- 64-bit Data Bus: Enables parallel data transfer, increasing the throughput and efficiency of memory operations.
- Optimized Power Consumption: DDR3 SDRAM is designed to be more power-efficient than previous generations of DDR memory, reducing energy consumption and heat generation.
- Advanced Error Correction: Includes features like error detection and correction to ensure data integrity and system reliability.
Benefits
- Improved System Performance: Faster data access leads to quicker application loading times, smoother multitasking, and enhanced overall system responsiveness.
- Increased Bandwidth: Higher memory bandwidth allows for handling more data-intensive tasks, such as video editing and gaming, without performance bottlenecks.
- Reduced Power Consumption: The lower power requirements of DDR3 SDRAM contribute to longer battery life in portable devices and reduced energy costs in desktop systems.
- Enhanced Reliability: Error correction features ensure data integrity, minimizing the risk of system crashes and data loss.
- Cost-Effectiveness: DDR3 SDRAM offers a balance of performance and cost, making it a popular choice for a wide range of applications.
Additional Details
The MT53B256M64D2NK-062 WT:B likely operates at a specific clock speed (e.g., 1600MHz) and voltage (e.g., 1.5V), which are critical parameters for compatibility with the host system. Detailed specifications, including timings (CAS latency, RAS to CAS delay, etc.) and operating temperature range, can be found in the official Micron datasheet for this part number. The "WT:B" likely indicates a specific revision or binning of the memory module, potentially related to performance or temperature characteristics. Proper installation and configuration are essential to ensure optimal performance and stability.