EN
  • EN
  • DE

MT4LC4M4B1DJ-6

Part No MT4LC4M4B1DJ-6
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description FPM 4Mx4-60 3.3V 2K SOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944612-MT4LC4M4B1DJ-6
Series *
Ultra Librarian 3D Model Ultra Librarian MT4LC4M4B1DJ-6 CAD Model

Description

The MT4LC4M4B1DJ-6 is a 16Mb Synchronous DRAM (SDRAM) from Micron Technology Inc. This SDRAM is designed for applications requiring high-speed data access and storage, commonly found in networking devices, graphic cards, and various embedded systems. The device operates on a single 3.3V power supply, which makes it suitable for low-power applications.

Applications

  • Networking equipment (routers, switches, etc.)
  • Graphics cards
  • Embedded systems
  • Printers
  • Digital Cameras

Features

  • Capacity: 16Mb (4M x 4 x 1 Bank)
  • Organization: Configured as 4M words x 4 bits x 1 Bank
  • Interface: Synchronous, operating with a clock frequency
  • Voltage: 3.3V power supply
  • Clock Rate: -6 speed grade, suggesting a high clock rate operation (specific rate needs to be verified from the datasheet)
  • Package: TSOP package for surface mount assembly
  • Refresh: Auto and self-refresh capabilities for power saving

Benefits

  • High-Speed Data Access: SDRAM architecture allows for fast read and write operations, enhancing system performance.
  • Low Power Consumption: Operates at 3.3V, making it suitable for battery-powered and energy-efficient systems.
  • Easy Integration: Standard TSOP package simplifies the mounting process on PCBs.
  • Reliable Performance: Micron's reputation for quality ensures stable and consistent performance in demanding applications.
  • Compact Size: The memory chip’s compact design allows for integration into space-constrained devices.

Additional Details

The MT4LC4M4B1DJ-6 SDRAM incorporates synchronous data transfers synchronized to a clock signal. This allows for predictable timing and efficient data handling. The self-refresh mode minimizes power consumption when the device is in standby. The part is commonly used in applications requiring temporary high-speed storage, such as frame buffers or cache memory. Detailed timing characteristics, such as clock frequency, latency, and refresh rates, can be found in the official Micron datasheet for the MT4LC4M4B1DJ-6 device.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.9391 $57.9391
3+ $47.5398 $142.6194
4+ $46.0542 $184.2168
6+ $44.5686 $267.4116
7+ $43.0830 $301.5810
9+ $38.6261 $347.6349
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess