EN
  • EN
  • DE
  • IT

MT28F400B5WP-8B

Part No MT28F400B5WP-8B
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TSOP48
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
RoHS State Request Verification
Win Source Part Number 715494-MT28F400B5WP-8B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT28F400B5WP-8B CAD Model

Description

The MT28F400B5WP-8B is a 4 Mbit (512K x 8) parallel NOR Flash memory device manufactured by Micron Technology Inc. This flash memory is designed for embedded systems requiring non-volatile storage for code and data. Its key features include fast read access times, low power consumption, and high endurance, making it suitable for a variety of applications.

Applications

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Consumer electronics
  • Medical devices
  • Automotive electronics

Features

  • Fast Read Access Time: Typically features read access times in the range of 70-120 ns.
  • Low Power Consumption: Operates on a single power supply voltage (e.g., 3.0V or 5.0V) with low active and standby currents.
  • High Endurance: Supports a high number of program/erase cycles.
  • Parallel Interface: Simplifies interfacing with microprocessors and microcontrollers.
  • Sector Erase Capability: Allows for selective erasure of memory sectors.
  • Available in various package options: Including TSOP and PLCC packages.

Benefits

  • Improved System Performance: Fast read access times reduce latency and improve overall system responsiveness.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices and reduces energy costs.
  • High Reliability: Robust design and manufacturing processes ensure reliable operation in demanding environments.
  • Simplified System Design: Parallel interface simplifies integration and reduces development time.
  • Flexibility: Sector erase capability allows for efficient memory management.

Additional Details

The MT28F400B5WP-8B utilizes CMOS technology to achieve high speed and low power. The memory array is organized to allow for easy data access and manipulation. It supports standard flash memory operations such as read, write, and erase cycles, controlled by address, data, and control signals. Detailed specifications can be found in the Micron product datasheet, including timing diagrams, electrical characteristics, and package dimensions.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $9.2443
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.4076
Panasonic
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $137.9105
Analog Devices Inc.
Lowest to $20.3995
Genesys
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0064 $60.0640
23+ $4.9284 $113.3532
36+ $4.7744 $171.8784
49+ $4.6204 $226.3996
63+ $4.4663 $281.3769
84+ $4.0043 $336.3612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess