EN
  • EN
  • DE

VSC8541XMV-01

Part No VSC8541XMV-01
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Ethernet
Interface RMII
Number of Circuits 1
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Surface Mount
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (8x8)
Base Product Number VSC8541
Standard Package 260 pcs
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 938854-VSC8541XMV-01
Ultra Librarian 3D Model Ultra Librarian VSC8541XMV-01 CAD Model

Description

Microchip Technology VSC8541XMV-01 Ethernet PHY

The VSC8541XMV-01 from Microchip Technology is a robust, single-port Gigabit Ethernet PHY transceiver designed to deliver high performance and reliability for a wide range of applications. This compact and energy-efficient device offers an optimal solution for connecting your microcontroller or processor to an Ethernet network.

Featuring Microchip's advanced SimpliPHY™ technology, the VSC8541XMV-01 is engineered to simplify board design and reduce system costs. Its versatility makes it an ideal choice for applications such as industrial automation, automotive, consumer electronics, and embedded systems where reliable network connectivity is crucial.

The device supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards, ensuring compatibility with existing network infrastructure. It is designed to operate over a single 3.3V power supply, making it easy to integrate into various system designs. The VSC8541XMV-01 also includes energy-efficient features that meet the IEEE 802.3az Energy Efficient Ethernet standard, which can significantly reduce power consumption during periods of low data activity.

Key features of the VSC8541XMV-01 include:

  • Robust link performance with advanced cable diagnostics
  • Integrated line-side termination to conserve board space and reduce BOM cost
  • Automatic Media Access Control (MAC) interface configuration
  • Flexible power management with Energy Efficient Ethernet (EEE) support
  • Industrial temperature range (-40°C to +85°C) for harsh environment operations
  • Support for both copper and fiber media types
  • Small form factor packages for space-constrained applications

The VSC8541XMV-01 is housed in a compact 48-pin QFN package, making it suitable for space-constrained applications. With its robust design and extensive feature set, this Ethernet PHY transceiver from Microchip Technology is a reliable and cost-effective solution for your networking needs, ensuring seamless and efficient communication in a multitude of environments.

For more information, datasheets, and support resources, visit Microchip Technology's official website or contact their sales and support team.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess