The M27W101-80K6L is a high-speed 1 Mbit (128Kb x8) Low Voltage UV EPROM and OTP EPROM from the renowned semiconductor manufacturer, STMicroelectronics. This memory device is designed to offer a reliable storage solution for applications that require fast access times and a stable, long-term data retention. It operates at a low voltage range, which makes it suitable for energy-efficient applications.
Key Features
- Memory Capacity: The device boasts a 1 Mbit memory capacity, making it suitable for storing firmware, boot code, or other critical data in embedded systems.
- Access Time: With an access time of 80ns, the M27W101-80K6L provides quick data retrieval, contributing to the overall responsiveness and speed of the system it is used in.
- Programming Voltage: The programming voltage of 12.75V ± 0.25V is designed to ensure reliable programming while maintaining the integrity of the data stored.
- Single 5V Supply: The device operates on a single 5V supply, simplifying power management in embedded systems and reducing the complexity of the power supply design.
- Temperature Range: It is designed to operate within a temperature range of -40°C to +125°C, ensuring reliability and performance under extreme conditions.
- Package: The M27W101-80K6L comes in a convenient PLCC32 package, which is widely used and easy to integrate into various circuit board designs.
Applications
This EPROM is ideal for a wide range of applications, including but not limited to:
- Embedded systems
- Automotive electronics
- Industrial control systems
- Telecommunication devices
- Consumer electronics
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability, and the M27W101-80K6L is no exception. It is manufactured using a robust and reliable CMOS technology and is designed to meet the high standards expected by industrial, automotive, and consumer electronics manufacturers.
With its combination of speed, low power consumption, and wide operating temperature range, the M27W101-80K6L from STMicroelectronics is a versatile memory solution that can meet the needs of a variety of high-performance applications.