EN
  • EN
  • DE

M68Z512-70NC1

Part No M68Z512-70NC1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 308844-M68Z512-70NC1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M68Z512-70NC1 CAD Model

Description

The STMicroelectronics M68Z512-70NC1 is a robust, high-performance CMOS 512 Kbit (64K x8) Zeropower® SRAM. This non-volatile memory product is designed to provide a reliable data storage solution with a unique combination of static RAM speed and EEPROM non-volatility. It is particularly suited for applications that require data to be retained during power loss without the need for a battery backup.

Key Features

  • Memory Size: 512 Kbits (64K x 8)
  • Access Time: 70ns, ensuring quick data retrieval for high-speed operations
  • Operating Voltage: 4.5V to 5.5V, compatible with a wide range of devices and systems
  • Package: 32-pin PDIP (Plastic Dual In-line Package), suitable for through-hole mounting
  • Temperature Range: Operable within a temperature range of 0°C to 70°C, ensuring reliability across various environments
  • Zeropower® Technology: Combines the high speed of SRAM with non-volatile data storage, eliminating the need for battery backup
  • Automatic Power-fail Chip Deselect and Write Protection: Safeguards the data during power transitions

Applications

The M68Z512-70NC1 is designed for a wide array of applications where data integrity and retention are critical during power loss. Common applications include:

  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Data collection devices
  • Portable instrumentation
  • Networking and communication systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The M68Z512-70NC1 SRAM is manufactured to meet the highest industry standards, ensuring dependable performance for mission-critical applications. With its robust design and advanced technology, the M68Z512-70NC1 is an excellent choice for designers looking for a memory solution that combines speed, non-volatility, and ease of integration.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess