EN
  • EN
  • DE

LD2981ABM25R/VM1

Part No LD2981ABM25R/VM1
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827406-LD2981ABM25R/VM1
Ultra Librarian 3D Model Ultra Librarian LD2981ABM25R/VM1 CAD Model

Description

The LD2981ABM25R/VM1 from STMicroelectronics is a highly precise voltage regulator designed to deliver a stable output with a fixed voltage of 2.5V. This low-dropout (LDO) regulator is capable of providing up to 100 mA of current, making it an ideal choice for low power consumption applications. The device comes in a compact SOT-23 package, which is suitable for space-constrained applications.

Key Features

  • Output Voltage: Fixed 2.5V with high accuracy.
  • Output Current: Capable of supplying up to 100 mA.
  • Low Dropout Voltage: Ensures efficient operation even with very low input-output voltage differentials.
  • Low Quiescent Current: Ideal for battery-powered devices due to minimal power loss when idle.
  • Thermal Overload Protection: Helps to prevent damage from overheating.
  • Short Circuit Protection: Provides safety and reliability by protecting the device and the load from potential short-circuit conditions.
  • Wide Operating Temperature Range: Suitable for industrial applications with a range from -40°C to 125°C.
  • Package: Available in a small SOT-23 package, perfect for applications where space is at a premium.

Applications

The LD2981ABM25R/VM1 is versatile and can be used in a variety of electronic circuits requiring a stable and precise low voltage supply. Common applications include:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supply
  • Consumer electronics
  • Power management in mobile phones
  • Reference voltage sources

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The LD2981ABM25R/VM1 voltage regulator is manufactured to meet high standards, ensuring stable performance and longevity in a wide range of operating conditions. With built-in protection features, this LDO regulator is designed to deliver consistent performance while safeguarding your electronic devices.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,840 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess