EN
  • EN
  • DE

VSC8491YJU-17

Part No VSC8491YJU-17
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet
Interface SPI
Number of Circuits 2
Voltage - Supply 1V, 1.2V
Mounting SMD (SMT)
Package / Case 196-LBGA, FCBGA
Supplier Device Package 196-FCBGA (15x15)
Base Product Number VSC8491
MSL Level 4 (72 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 1104247-VSC8491YJU-17
Ultra Librarian 3D Model Ultra Librarian VSC8491YJU-17 CAD Model

Description

The VSC8491YJU-17 is a state-of-the-art integrated circuit from Microchip Technology, designed to provide robust solutions for networking and telecommunication systems. This high-performance product is part of Microchip's extensive portfolio of semiconductor technologies and is engineered to meet the rigorous demands of modern data communication networks.

Key Features

  • High-Speed Performance: The VSC8491YJU-17 is built for speed, enabling fast data transfer rates that are essential for high-bandwidth applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps reduce the overall power usage of the systems it is integrated into, making it an environmentally friendly choice.
  • Advanced Signal Integrity: With its superior signal integrity, the VSC8491YJU-17 ensures reliable data transmission, minimizing errors and improving overall network performance.
  • Compact Form Factor: Its small footprint allows for integration into various devices without significantly impacting the overall size of the system.
  • Durability: Manufactured to the highest standards, this product is built to withstand the test of time, ensuring longevity and reliability.

Applications

The versatility of the VSC8491YJU-17 allows it to be used in a wide array of applications. It is particularly well-suited for use in:

  • High-speed networking equipment such as routers, switches, and network interface cards.
  • Telecommunications infrastructure, including base stations and transmission systems.
  • Data centers, where efficient and reliable data processing is critical.
  • Enterprise systems that require robust communication capabilities.

Technical Specifications

The VSC8491YJU-17 is packed with technical features that make it a powerful component for any data communication task. Its specifications include:

  • Manufacturer: Microchip Technology
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Yes
  • Mounting Style: SMD/SMT
  • Package / Case: QFN-88
  • Operating Temperature Range: Specified by Manufacturer

In summary, the VSC8491YJU-17 from Microchip Technology is a powerful and reliable IC that offers a blend of performance, efficiency, and compact design, making it an ideal choice for a variety of high-speed data communication applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.7146 $63.7146
3+ $52.2787 $156.8361
4+ $50.6449 $202.5796
5+ $49.0113 $245.0565
7+ $47.3776 $331.6432
9+ $42.4764 $382.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess