Product Overview: TUSB3410IRHBR
The TUSB3410IRHBR is a versatile and high-performance USB to serial port controller from Texas Instruments. This integrated circuit provides a bridge between a USB port and an enhanced UART serial port, facilitating communication between USB-equipped computers and legacy serial devices. The chip is designed to be used in a wide range of applications, including industrial control, point-of-sale systems, and instrumentation where USB connectivity is required.
Key Features
- USB Interface: Compliant with USB 2.0 Full-Speed (12 Mbps) and USB 1.1 standards, ensuring broad compatibility with USB hosts.
- Serial Port: Enhanced UART supports baud rates from 300 bps to 3 Mbps and includes features such as hardware or X-On/X-Off handshaking, parity check, and framing error detection.
- On-Chip Memory: Includes 8KB of EEPROM, 10KB of ROM, and 16KB of programmable RAM for flexible firmware and data storage.
- GPIO: General-purpose input/output pins available for interfacing with external devices and for additional functionality.
- Power Management: Supports USB suspend, resume, and remote wakeup features for power-efficient operation.
- Package: Available in a compact 32-pin QFN package, ideal for space-constrained applications.
Applications
The TUSB3410IRHBR can be used in a variety of applications, including but not limited to:
- Industrial automation and control systems
- Point-of-sale terminals and barcode scanners
- Medical equipment and diagnostic devices
- Data acquisition and instrumentation
- Networking and telecommunications equipment
Support and Resources
Texas Instruments provides comprehensive support for the TUSB3410IRHBR, including technical documentation, reference designs, and software tools to facilitate development and integration. Customers can access a wealth of resources on the Texas Instruments website or contact technical support for assistance with their specific applications.