EN
  • EN
  • DE

SS33B2035

Part No SS33B2035
Manufacturer Leader Tech Inc.
Catalog Ferrite Cores - Cables and Wiring
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Mfr Leader Tech Inc.
Package Bulk
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 23Ohm @ 30MHz
Material 33
Inner Dimension 0.791" Dia (20.10mm)
Outer Dimension 1.264" W x 0.791" H (32.10mm x 20.10mm)
Mounting Type Free Hanging
Length 1.252" (31.80mm)
Standard Package 20
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 1277199-SS33B2035
Ultra Librarian 3D Model Ultra Librarian SS33B2035 CAD Model

Description

The SS33B2035 is a surface mount EMI shielding clip manufactured by Leader Tech Inc. These clips are designed to provide a secure and reliable grounding connection between a PCB and a metal chassis or shield. They are a cost-effective solution for improving EMI/RFI shielding performance in electronic devices.

Applications

  • Printed Circuit Boards (PCBs) requiring EMI/RFI shielding
  • Electronic enclosures and chassis needing grounding connections
  • Telecommunications equipment
  • Medical devices
  • Consumer electronics
  • Automotive electronics

Features

  • Surface mount design for easy PCB assembly
  • Beryllium Copper (BeCu) material for high conductivity and spring force
  • Excellent EMI/RFI shielding performance
  • Low profile design
  • High reliability and durability
  • RoHS compliant

Benefits

  • Improved EMI/RFI shielding effectiveness, reducing electromagnetic interference
  • Simplified PCB assembly process
  • Reduced component count compared to traditional grounding methods
  • Cost-effective solution for EMI/RFI mitigation
  • Enhanced product reliability and performance
  • Secure and reliable grounding connection

Additional Details

The SS33B2035 clip is made from Beryllium Copper, known for its excellent spring properties, high electrical conductivity, and resistance to corrosion. The surface mount design allows for automated placement on the PCB, reducing assembly time and cost. These clips are designed to provide a low impedance path to ground, effectively shunting unwanted electromagnetic energy away from sensitive circuitry. They are typically used in conjunction with metal enclosures or shields to create a Faraday cage effect, minimizing EMI/RFI emissions and susceptibility. Proper installation is crucial for optimal performance; the clip must make good contact with both the PCB ground plane and the metal chassis or shield.

You May Also Be Interested in

Kemet
FERRITE CORE HINGED 5MM / Hinged (Snap On) Free Hanging Ferrite Core ID 0.197" Dia (5.00mm) OD 0.567" W x 0.559" H (14.40mm x 14.20mm) Length 1.102" (28.00mm)
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Lowest to $39.7112
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess