EN
  • EN
  • DE

PIC16F913-I/SS

Part No PIC16F913-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 037123-PIC16F913-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F913-I/SS CAD Model

Description

Microchip Technology's PIC16F913-I/SS Microcontroller

The PIC16F913-I/SS is a versatile and powerful microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is part of the PIC16F family, renowned for its user-friendly interface, low power consumption, and high performance in a wide array of applications. The PIC16F913-I/SS is ideal for designers who require a robust and flexible MCU for their embedded systems.

Key Features

  • Core: The PIC16F913-I/SS features a high-performance RISC CPU with only 35 single-word instructions to learn. The simplicity of its instruction set reduces the learning curve for new developers and increases development efficiency.
  • Memory: It boasts a generous 7 KB of Flash program memory and 192 bytes of RAM, providing ample space for complex programs and data storage.
  • I/O Ports: With 22 I/O pins, this MCU offers flexibility in interfacing with various peripherals, making it suitable for a broad range of applications.
  • Speed: The device operates at a maximum speed of 20 MHz, ensuring swift processing and response times for time-sensitive tasks.
  • Analog-to-Digital Converter: It includes a 10-bit, 14-channel ADC, which allows the microcontroller to interface with analog sensors and perform precise data acquisitions.
  • Timers: Multiple timers, including an 8-bit timer and two 16-bit timers, provide the capability for event timing, pulse generation, and PWM outputs.
  • Communication: The MCU supports serial communication via USART, SPI, and I²C, enabling it to communicate with other microcontrollers, sensors, and peripheral devices.
  • Temperature Range: The PIC16F913-I/SS operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: It comes in an SSOP-28 package, which is compact and saves board space without compromising on functionality.

Applications

The PIC16F913-I/SS is designed for a wide range of applications, including industrial control systems, automotive applications, consumer electronics, and more. Its robust feature set enables developers to create complex and reliable systems for various market segments. Whether you are designing a home automation system, a battery management system, or a handheld instrument, the PIC16F913-I/SS provides a solid foundation for your project.

With its combination of power, flexibility, and ease of use, the PIC16F913-I/SS from Microchip Technology is an excellent choice for your next embedded design project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6702 $53.3616
19+ $5.4730 $103.9870
29+ $5.3019 $153.7551
39+ $5.1309 $200.1051
51+ $4.9599 $252.9549
68+ $4.4468 $302.3824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,725 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess