EN
  • EN
  • DE

AGLP125V2-CSG281

Part No AGLP125V2-CSG281
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 212 I/O 281CSP / series Field Programmable Gate Array (FPGA) IC 212 36864 3120 281-TFBGA, CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO PLUS
Package Tray
Product Status Obsolete
Number of Logic Elements/Cells 3120
Total RAM Bits 36864
Number of I/O 212
Number of Gates 125000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 281-TFBGA, CSBGA
Supplier Device Package 281-CSP (10x10)
Base Product Number AGLP125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 184
Win Source Part Number 1009992-AGLP125V2-CSG281
Ultra Librarian 3D Model Ultra Librarian AGLP125V2-CSG281 CAD Model

Description

Introducing the AGLP125V2-CSG281, a state-of-the-art FPGA (Field-Programmable Gate Array) from Microchip Technology, designed to meet the demanding needs of modern electronics. This versatile and high-performance product is part of Microchip's ProASIC3 series, offering the perfect blend of flexibility, speed, and reliability for a wide range of applications.

The AGLP125V2-CSG281 is engineered with a logic element count of 125,000, providing ample space for complex digital logic designs. It features a 281-pin CSG (Chip Scale Grid) package, which ensures a compact footprint while allowing for efficient heat dissipation and reliable connectivity in dense circuit board layouts.

This FPGA boasts a low-power architecture, making it an ideal choice for power-sensitive applications. It operates at a core voltage of 1.5V, with support for I/O voltages from 1.5V to 3.3V. This flexibility allows designers to integrate the AGLP125V2-CSG281 into systems with varying power requirements without compromising on performance or efficiency.

With its non-volatile flash technology, the AGLP125V2-CSG281 provides secure and instant-on capabilities. This feature is critical for applications where quick startup times are essential, and data integrity is paramount. Moreover, the device's reprogrammable nature allows for easy updates and iterations during the development process, simplifying prototyping and testing.

The AGLP125V2-CSG281 is equipped with high-speed digital signal processing (DSP) blocks, enabling efficient processing of complex algorithms and data-intensive tasks. This makes it particularly well-suited for applications in signal processing, communication systems, industrial control, and automotive electronics.

Microchip Technology provides robust support and development tools for the AGLP125V2-CSG281, including comprehensive libraries, a user-friendly IDE, and simulation tools. These resources help designers to maximize the FPGA's capabilities and reduce time-to-market for their products.

Overall, the AGLP125V2-CSG281 from Microchip Technology is a powerful and reliable FPGA solution that offers designers the flexibility and performance needed to create innovative and competitive electronic products.

You May Also Be Interested in

Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess