The 74VHC245N from ON Semiconductor is an advanced high-speed CMOS octal bus transceiver designed for use in bidirectional communication between data buses. This integrated circuit is capable of driving heavily loaded buses with the benefit of high impedance at the power-off stage. The 74VHC245N is particularly suitable for driving bus lines or buffer memory address registers in systems that demand high-speed, low power consumption, and efficient interfacing.
Key Features
- High-Speed: This transceiver operates at a high speed, which makes it ideal for systems that require fast data transfer.
- Low Power Consumption: Designed using CMOS technology, the 74VHC245N ensures low power dissipation, conserving energy in your designs.
- Octal Bidirectional Data Path: Eight bidirectional data lines allow for simultaneous transmission in both directions, enhancing the efficiency of data handling.
- 3-State Outputs: The bus transceiver features 3-state outputs that ensure no conflict on the data bus when the outputs are disabled.
- Wide Operating Voltage Range: It can operate within a voltage range of 2V to 5.5V, providing versatility in different system environments.
Applications
The 74VHC245N is widely used in applications that require high-speed, reliable data transfer and interfacing. Common applications include:
- Buffer memory address registers
- Bus drivers in computers and peripherals
- Data communication systems
- Signal path management
Technical Specifications
Parameter
Value
Logic Type
CMOS
Number of Channels
8
Voltage Supply
2V to 5.5V
Mounting Type
Through Hole
Package / Case
DIP-20
In summary, the ON Semiconductor 74VHC245N is an essential component for designers looking for a reliable, high-speed octal bus transceiver with low power consumption and a wide operating voltage range. Its robust design and advanced features make it suitable for a diverse array of applications in modern electronic systems.