EN
  • EN
  • DE

MGP20N40CL

Part No MGP20N40CL
Manufacturer ON Semiconductor
Catalog Misc Products
Description SMARTDISCRETES Internally Clamped, N-Channel IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830800-MGP20N40CL
Ultra Librarian 3D Model Ultra Librarian MGP20N40CL CAD Model

Description

ON Semiconductor MGP20N40CL IGBT Overview

The MGP20N40CL is a high-performance insulated-gate bipolar transistor (IGBT) manufactured by ON Semiconductor, a company renowned for its innovative power and signal management solutions. This IGBT is designed to combine the high-efficiency features of MOSFETs with the high-current and low-saturation-voltage capabilities of bipolar transistors. The MGP20N40CL is an ideal choice for a wide range of applications, including switching power supplies, motor control, and power inverters.

Key Features of MGP20N40CL

  • High Current Capability: The device is capable of handling continuous collector currents up to 20A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-to-emitter breakdown voltage of 400V, this IGBT can efficiently manage voltage spikes and is suitable for circuits with high voltage requirements.
  • Low On-State Voltage: The MGP20N40CL boasts a low on-state voltage drop, which translates to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The device offers fast switching performance, which is critical for reducing switching losses and improving the efficiency of power electronic systems.
  • Co-Packaged Free-Wheeling Diode: It includes an integrated fast-recovery diode, which is essential for protecting the IGBT against reverse voltage transients and for use in circuits requiring a freewheeling diode.

Applications

The versatile characteristics of the MGP20N40CL make it suitable for a diverse range of applications, including but not limited to:

  • AC and DC motor drives
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • Induction heating systems
  • Switched mode power supplies (SMPS)

Reliability and Quality

ON Semiconductor's commitment to quality ensures that the MGP20N40CL meets stringent reliability standards. The device is built to offer robust performance even under harsh operating conditions, making it a reliable choice for industrial and commercial applications where uptime is critical.

In summary, the MGP20N40CL IGBT from ON Semiconductor is a high-voltage, high-speed, and efficient semiconductor device that is well-suited for a variety of power applications that demand reliability and energy efficiency.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess