EN
  • EN
  • DE

ATSAMC21MOTOR

Part No ATSAMC21MOTOR
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description ATSAMC21J18A EVAL BRD  /  ATSAMC21J18A series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series SAM C
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Utilized IC / Part ATSAMC21J18A
Mounting Type Fixed
Contents Board(s)
Base Product Number ATSAMC21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 965197-ATSAMC21MOTOR
Ultra Librarian 3D Model Ultra Librarian ATSAMC21MOTOR CAD Model

Description

Microchip Technology's ATSAMC21MOTOR: A Comprehensive Motor Control Solution

The ATSAMC21MOTOR from Microchip Technology is a state-of-the-art motor control solution designed to cater to the needs of modern automation and control applications. This product is part of the robust and versatile SAM C21 family, which is renowned for its high-performance microcontroller units (MCUs) based on the ARM Cortex-M0+ processor. The ATSAMC21MOTOR is specifically tailored for the precise and efficient control of various motor types, making it an ideal choice for industrial, automotive, and consumer applications.

At the heart of the ATSAMC21MOTOR is the SAM C21 MCU which offers a perfect blend of performance and power efficiency. This MCU operates at a maximum frequency of 48 MHz and comes with up to 256 KB of flash memory and 32 KB of SRAM, ensuring ample space for complex motor control algorithms and application code.

The board is equipped with an integrated motor control peripheral set that includes high-speed PWM modules, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), all of which are crucial for implementing sophisticated control strategies like field-oriented control (FOC) for brushless DC motors. It also features advanced timers, serial communication modules (SERCOM), and multiple trigger sources, allowing for precise timing and synchronization of operations.

Designed with flexibility in mind, the ATSAMC21MOTOR supports a wide range of motor types, including brushed DC, stepper, and brushless DC (BLDC) motors. It also offers various communication interfaces such as I2C, SPI, and UART, enabling seamless integration with external sensors, drivers, and host controllers. The board's robust design includes protection features like overcurrent and overtemperature detection, ensuring reliable operation in harsh environments.

The ATSAMC21MOTOR is complemented by Microchip's comprehensive software framework, which includes libraries and example projects to jumpstart motor control development. With its advanced features and flexible design, the ATSAMC21MOTOR from Microchip Technology is the perfect solution for developers looking to create efficient, reliable, and high-performance motor control systems.

You May Also Be Interested in

Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess