EN
  • EN
  • DE

ST8024CDR

Part No ST8024CDR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description Smart Card Interface 20MHz 560mW T/R 28-Pin SO / IC SMARTCARD 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Smart Card Reader, Writer
Supply Voltage - Operating 2.7 V to 6.5 V
Case / Package 28-SO
Mounting Surface Mount
Win Source Part Number 031036-ST8024CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ST8024
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ST8024CDR CAD Model

Description

The ST8024CDR from STMicroelectronics is a sophisticated smartcard interface IC, designed to provide a reliable link between a smartcard and a microcontroller or data processing unit. This IC is tailored for use in various applications such as banking, telecommunications, and secure access systems, where smartcard transactions are pivotal.

Key Features

  • Supply Voltage Range: The ST8024CDR operates over a wide supply voltage range from 2.7V to 6V, making it versatile for different system power levels and ensuring compatibility with a variety of smartcards.
  • Adjustable I/O Levels: It features programmable I/O levels to match the voltage requirements of the connected microcontroller, thus facilitating communication between devices with different voltage domains.
  • Card Detection: The device includes card detection inputs with debouncing circuitry, ensuring accurate detection of smartcard insertion and removal.
  • Protection Features: It is equipped with multiple protection features such as short-circuit protection, thermal shutdown, and an 8kV ESD protection, safeguarding the interface against electrical hazards.
  • Low Power Consumption: The IC is designed for low power consumption, with an automatic power-down feature that reduces power usage when the smartcard is not in operation.

Applications

The ST8024CDR is ideal for a wide array of applications, including:

  • Point of Sale (POS) terminals
  • ATMs and banking systems
  • Identification and authentication systems
  • Telecommunication systems
  • Public transportation systems

Technical Specifications

The ST8024CDR is available in a compact 20-pin SOIC package, offering an integrated solution that minimizes the need for external components. It supports both 3V and 5V smartcards and is compliant with ISO 7816, EMV 4.1, and GSM 11.11 standards. The IC also provides a clock frequency up to 5 MHz for smartcard communication, allowing for fast data transfer rates.

For developers and system integrators, the ST8024CDR provides a reliable and flexible option for smartcard interfacing, backed by STMicroelectronics' reputation for quality and performance in integrated circuit design.

You May Also Be Interested in

NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6714 $50.1420
75+ $1.3715 $102.8625
115+ $1.3286 $152.7890
160+ $1.2857 $205.7120
205+ $1.2429 $254.7945
270+ $1.1143 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess