Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features TV Interface 64-TQFP (10x10)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name STDVE103
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-8384-6, -497-8384-2, 497-8384-2, 497-8384-1, -497-8384-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935299-STDVE103ABTR
Ultra Librarian 3D Model Ultra Librarian STDVE103ABTR CAD Model

Description

Product Overview: STDVE103ABTR

The STDVE103ABTR is a state-of-the-art voltage level translator manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is designed to provide bidirectional voltage level translation between different logic level devices, making it an essential component in multi-voltage digital system designs.

With its advanced features, the STDVE103ABTR is ideal for applications that require high-speed data transfer and seamless communication between devices operating at different voltage levels. It is commonly used in consumer electronics, automotive systems, industrial automation, and other sophisticated digital applications.

Key Features:

  • Voltage Level Translation: Capable of translating signals between 1.8V, 2.5V, 3.3V, and 5V levels, making it highly versatile for interfacing between microcontrollers, logic gates, and other digital ICs.
  • High-Speed Operation: Designed for high-speed performance, it supports fast data rates, ensuring minimal signal delay and efficient operation in critical applications.
  • Low Power Consumption: The STDVE103ABTR is optimized for low power consumption, which is essential for battery-powered devices and energy-sensitive applications.
  • Robust Protection: Features robust ESD protection, which safeguards the device against electrostatic discharge events, enhancing the reliability and longevity of the product.
  • Small Form Factor: Available in a compact package, it is suitable for space-constrained applications without compromising performance.

Technical Specifications:

  • Supply Voltage Range: 1.65V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: CMOS
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-8

STMicroelectronics' commitment to quality and performance is evident in the STDVE103ABTR. This voltage level translator is a testament to the company's dedication to providing solutions that meet the evolving needs of modern electronics. Whether you're designing a new device or upgrading an existing system, the STDVE103ABTR offers the functionality and reliability required for seamless integration and operation.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC SWITCH DETECT SPI 32-SOIC
Lowest to $6.9425
ECAD model for MC33972ATEW
Broadcom Limited
IC INTERFACE SPECIALIZED 44PLCC / DC Motor Controller Interface 44-PLCC
Need more? Email Us
ECAD model for HCTL-1100#PLC
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Lowest to $12.2975
ECAD model for MCZ33905DS5EK
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED 128LQFP / Controller Interface 128-LQFP (14x14)
Need more? Email Us
ECAD model for NCT6627UD
Maxim Integrated
IC INTERFACE SPECIALIZED 8TDFN / USB Charger Emulation Interface 8-TDFN-EP (2x2)
Lowest to $2.0607
ECAD model for MAX14617ETA+T
Melexis Technologies NV
IC INTERFACE SPECIALIZED 28QFN / LIN Controller Interface 28-QFN (5x5)
Lowest to $67.4341
ECAD model for MLX80105KLQ-EAA-000-SP
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SO / 2-Channel I2C Multiplexer Interface 16-SO
Need more? Email Us
ECAD model for PCA9541D/03,118
Diodes Incorporated
IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Lowest to $7.3864
ECAD model for PI3VDP1430ZBEX
NXP / Nexperia
IC INTERFACE SPECIALIZED 14TSSOP / 2-Channel I2C Multiplexer Interface 14-TSSOP
Need more? Email Us
ECAD model for PCA9543CPW,118

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention