EN
  • EN
  • DE

STA2058

Part No STA2058
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 64LQFP  /  GPS Interface 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr STMicroelectronics
Series TESEO™
Package Tray
Applications GPS
Interface CAN, I2C, SPI, UART/USART, USB
Voltage - Supply 3V ~ 3.6V
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Mounting SMD (SMT)
Base Product Number STA2058
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1004267-STA2058
Ultra Librarian 3D Model Ultra Librarian STA2058 CAD Model

Description

Product Overview: STA2058 from STMicroelectronics

The STA2058 is a sophisticated automotive-grade system-on-chip (SoC) designed by STMicroelectronics, a leader in semiconductor solutions. This powerful SoC is tailored to meet the demanding requirements of modern automotive applications, providing a robust platform for navigation and telematics systems.

Key Features

  • High-Performance Processor: At the core of the STA2058 is an ARM9-based processor that delivers the computational power necessary for complex tasks, ensuring smooth performance even in the most demanding scenarios.
  • Integrated GPS Baseband: The SoC includes an embedded GPS baseband processor, enabling precise location tracking and navigation functionalities without the need for external modules.
  • Memory Interface: With a flexible memory interface, the STA2058 supports various types of memory, including SDRAM, SRAM, and Flash, facilitating scalable memory solutions to match specific application needs.
  • Multiple Communication Interfaces: The device is equipped with a range of communication interfaces, such as UART, I2C, SPI, and CAN, allowing for seamless integration with other automotive systems and peripherals.
  • Audio Capabilities: It also features audio interfaces that support multiple audio codecs, making it suitable for multimedia applications within the vehicle.

Applications

The STA2058's versatile feature set makes it an ideal choice for a variety of automotive applications, including:

  • In-car navigation systems
  • Telematics control units
  • Advanced driver-assistance systems (ADAS)
  • Fleet management systems
  • Infotainment systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the STA2058 is no exception. Designed to withstand the harsh conditions of the automotive environment, it meets stringent industry standards for temperature, durability, and reliability. With its advanced features and reliable performance, the STA2058 is a trusted choice for automotive manufacturers worldwide.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7417 $68.7085
11+ $11.2753 $124.0283
16+ $10.9228 $174.7648
22+ $10.5706 $232.5532
29+ $10.2182 $296.3278
38+ $9.1612 $348.1256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,652 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess