EN
  • EN
  • DE

STA875TR

Part No STA875TR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838941-STA875TR
Ultra Librarian 3D Model Ultra Librarian STA875TR CAD Model

Description

Product Overview: STA875TR by STMicroelectronics

The STA875TR is a cutting-edge audio amplifier integrated circuit (IC) from the renowned semiconductor manufacturer STMicroelectronics. This high-performance product is designed to deliver exceptional sound quality and reliability, making it an ideal choice for a wide range of audio applications.

Key Features

  • High Output Power: The STA875TR is capable of delivering robust output power, ensuring clear and powerful audio performance even in demanding situations.
  • Efficiency: With its advanced design, this IC achieves high efficiency, reducing power consumption and heat generation, which is crucial for maintaining the longevity of the device.
  • Signal-to-Noise Ratio (SNR): The high SNR of the STA875TR guarantees a crisp and clean audio output, minimizing noise and distortion for a superior listening experience.
  • Thermal Protection: The built-in thermal protection feature safeguards the IC against overheating, ensuring stable operation under various conditions.
  • Flexibility: The STA875TR is designed to be flexible and can be easily integrated into various audio systems, including home theater systems, multimedia setups, and automotive audio applications.

Applications

The STA875TR is versatile and can be used in a variety of audio applications. Its high-quality audio amplification makes it suitable for:

  • Home audio and theater systems
  • Professional audio equipment
  • Automotive audio systems
  • Active speakers and soundbars
  • Public address systems

Technical Specifications

The STA875TR boasts a set of impressive technical specifications that make it a top choice for audio amplification needs:

  • Output Power: Dependent on the supply voltage and load impedance
  • High Efficiency: Reduces power loss and improves overall system performance
  • Signal-to-Noise Ratio: Ensures clear audio with minimal noise
  • Thermal Protection: Prevents damage from high operating temperatures

With its robust design and high-quality audio output, the STA875TR from STMicroelectronics stands out as a reliable and efficient solution for all your audio amplification requirements.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,612 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess