EN
  • EN
  • DE

STDVE003ABTR

Part No STDVE003ABTR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC EQUALIZER TMDS/HDMI 80-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Signal Processing
Supply Voltage - Operating 3.135 V to 3.465 V
Case / Package 80-TQFP (12x12)
Mounting Surface Mount
Win Source Part Number 031170-STDVE003ABTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STDVE003ABTR CAD Model

Description

The STDVE003ABTR is a cutting-edge device from STMicroelectronics, designed to meet the demanding requirements of modern electronic applications. This product is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for various industries, including automotive, industrial, and consumer electronics.

Key Features

  • Voltage Regulation: The STDVE003ABTR offers precise voltage regulation, ensuring stable operation of electronic circuits.
  • High Efficiency: This device is engineered for high energy efficiency, which is crucial for battery-powered applications and for reducing overall power consumption.
  • Durability: Built to withstand harsh conditions, the STDVE003ABTR maintains performance over a wide range of temperatures and operating conditions.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, making it an ideal choice for compact electronic designs.

Applications

The versatile nature of the STDVE003ABTR makes it suitable for a broad array of applications. It is commonly used in:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Portable and consumer electronics

Technical Specifications

The STDVE003ABTR boasts an impressive set of technical specifications that ensure it meets the needs of even the most demanding applications. Some of its key specifications include:

  • High switching frequency
  • Low dropout voltage
  • Robust thermal performance
  • Compliance with international standards

Quality and Reliability

STMicroelectronics is known for its rigorous quality control and the STDVE003ABTR is no exception. Each device undergoes extensive testing to guarantee reliability and performance over its lifetime. Customers can trust in the STDVE003ABTR for their critical applications, knowing that it comes with the backing of STMicroelectronics' reputation for quality.

Ordering Information

The STDVE003ABTR is available for order now. It comes in tape and reel packaging, suitable for automated assembly processes, and is identified by its distinctive part number, STDVE003ABTR, for ease of recognition and procurement.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess