EN
  • EN
  • DE

VSC3144XHR-32

Part No VSC3144XHR-32
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SW 144X144 FC-MCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Networking, Telecommunications
Number of Channels 1
Voltage - Supply, Single (V+) 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 85°C
Package / Case 1072-BGA, FCBGA
Supplier Device Package 1072-FCBGA (45x45)
Standard Package 12 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1183370-VSC3144XHR-32
Ultra Librarian 3D Model Ultra Librarian VSC3144XHR-32 CAD Model

Description

Microchip Technology VSC3144XHR-32 Product Overview

The VSC3144XHR-32 is a highly integrated, high-performance crosspoint switch from Microchip Technology, designed to meet the demanding needs of data and telecommunication networks. This versatile product features a 32x32 switch matrix, enabling it to route high-speed signals with exceptional signal integrity and minimal latency.

Key Features and Benefits

  • Scalability: With a 32x32 non-blocking switch matrix, the VSC3144XHR-32 allows for scalable connectivity options, making it ideal for a variety of applications that require high-bandwidth data routing.
  • High-Speed Performance: The device supports data rates up to 12.5 Gbps per port, ensuring compatibility with high-speed interfaces such as 10 Gigabit Ethernet, Fibre Channel, and InfiniBand.
  • Signal Integrity: Engineered with advanced signal processing technology, the VSC3144XHR-32 maintains signal integrity across all ports, reducing bit error rates and enhancing overall system reliability.
  • Programmable Configuration: Users can program the device through a serial interface, allowing for easy customization and on-the-fly adjustments to meet changing network demands.
  • Low Power Consumption: The VSC3144XHR-32 is designed for power efficiency, making it suitable for power-sensitive applications and helping to reduce overall system power budgets.
  • Hot-Swappable: The device supports hot-swapping, allowing for seamless upgrades and maintenance without the need to power down the system, minimizing downtime.

Applications

The VSC3144XHR-32 is well-suited for a variety of applications, including:

  • Data center switching
  • Telecommunication switching systems
  • High-performance computing clusters
  • Video-on-demand servers
  • Storage area networks (SAN)

With its robust feature set and flexible design, the VSC3144XHR-32 from Microchip Technology is an excellent choice for system architects and designers looking to enhance their network infrastructure with a high-speed, reliable crosspoint switch solution.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess