EN
  • EN
  • DE

MIC2774H-46BM5-TR

Part No MIC2774H-46BM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.68V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076193-MIC2774H-46BM5-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2774H-46BM5-TR CAD Model

Description

Product Overview: MIC2774H-46BM5-TR from Microchip Technology

The MIC2774H-46BM5-TR is a high-quality, integrated circuit offered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to fulfill the needs of power management in portable and battery-operated devices, providing a robust solution for monitoring power supply conditions to ensure optimal system performance and reliability.

Key Features

  • Reset Circuitry: The MIC2774H-46BM5-TR incorporates precision reset circuitry which is essential for managing power-up and power-down sequences, preventing microprocessor corruption, and ensuring system stability.
  • Adjustable Voltage Monitor: This device features an adjustable voltage monitor that allows users to set a precise voltage threshold according to their specific system requirements, enhancing the flexibility of the application.
  • Low Power Consumption: With a low quiescent current, this integrated circuit is optimized for battery-powered devices, ensuring minimal power drain when in operation.
  • Dual Thresholds: It comes with dual threshold voltages for increased precision in monitoring under-voltage and over-voltage conditions, thereby protecting the system from irregular power levels.
  • Compact SOT-23-5 Package: The MIC2774H-46BM5-TR is available in a small SOT-23-5 package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The MIC2774H-46BM5-TR is ideal for a wide range of applications, particularly where accurate power monitoring is critical. It is commonly used in:

  • Portable Electronic Devices
  • Battery-Operated Equipment
  • Microprocessor/Microcontroller Systems
  • Intelligent Instruments
  • Consumer Electronics

Reliability and Quality Assurance

Microchip Technology ensures that the MIC2774H-46BM5-TR meets the highest standards of quality and reliability. It undergoes rigorous testing and quality control measures, guaranteeing performance in even the most demanding conditions. As a product designed for critical power management tasks, reliability is paramount, and this device is built to deliver consistent, long-term performance.

With its advanced features and proven reliability, the MIC2774H-46BM5-TR from Microchip Technology stands out as a superior choice for designers looking to incorporate effective power management solutions into their applications.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7300 $58.4000
195+ $0.5994 $116.8830
300+ $0.5810 $174.3000
415+ $0.5625 $233.4375
535+ $0.5429 $290.4515
715+ $0.4874 $348.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,807 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess